EN
  • EN
  • DE

STEVAL-CBL007V1

Part No STEVAL-CBL007V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose Special Purpose DC/DC, LNB
Regulator Topology Boost
Frequency - Switching 220kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH23
Other Names STEVALCBL007V1,-497-10601,497-10601
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284268-STEVAL-CBL007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL007V1 CAD Model

Description

The STEVAL-CBL007V1 from STMicroelectronics is a state-of-the-art product designed to showcase the capabilities and functionalities of ST’s cable condition monitoring and smart compensation system. This evaluation board is part of ST's comprehensive portfolio aimed at providing advanced solutions for cable compensation in video links.

Key Features

  • Advanced Cable Compensation: The STEVAL-CBL007V1 is engineered to automatically adjust signal strength and quality over long cables, ensuring optimal video quality without manual intervention.
  • High-Speed Performance: This product supports high-speed data transmission, making it suitable for applications that require fast and reliable communication over extended distances.
  • Plug-and-Play: Designed for ease of use, the evaluation board requires minimal setup to get started, offering a user-friendly experience for developers and engineers.
  • Compatibility: The board is compatible with a variety of video interfaces, making it a versatile tool for a wide range of applications in video systems.
  • Durability: Built with high-quality components, the STEVAL-CBL007V1 is designed to withstand the rigors of industrial environments.

Applications

The STEVAL-CBL007V1 is ideal for use in applications where video signals need to be transmitted over long cables without degradation. These include:

  • Professional video broadcasting
  • Security and surveillance systems
  • Industrial monitoring
  • Medical imaging
  • Conference and event venues

Technical Specifications

The evaluation board boasts technical specifications that cater to demanding applications, featuring:

  • Automatic cable equalization
  • Support for a wide range of video standards
  • Robust design for industrial applications
  • Easy integration with existing systems

In conclusion, the STEVAL-CBL007V1 evaluation board from STMicroelectronics is an exceptional tool for developers looking to enhance video signal transmission over long cables. Its advanced features, compatibility with multiple video standards, and ease of use make it a valuable asset for a variety of high-quality video applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess