Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 2, Non-Isolated
Voltage - Input 8V ~ 16V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH26L
Base Product Number STEVAL
Other Names 497-14503
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284301-STEVAL-CBL014V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL014V1 CAD Model

Description

The STEVAL-CBL014V1 is a product from STMicroelectronics, designed to facilitate the development and testing of microcontroller-based applications. This versatile cable is an essential accessory for engineers and developers working with STMicroelectronics' range of evaluation boards and kits.

Key Features

  • Compatibility: Designed to seamlessly connect with STMicroelectronics evaluation boards and development kits.
  • Connectivity: Provides a reliable connection interface for debugging, programming, and serial communication.
  • Flexibility: The cable's length and flexibility allow for easy connection in a variety of development environments.
  • Durability: Constructed with high-quality materials to ensure longevity and consistent performance.

Applications

The STEVAL-CBL014V1 is suitable for a wide range of applications, including but not limited to:

  • Embedded system development
  • Prototype testing
  • Microcontroller programming
  • Serial communication testing

Technical Specifications

The technical specifications of the STEVAL-CBL014V1 include:

  • Connector Type: Standard connectivity options for compatibility with STMicroelectronics hardware.
  • Cable Length: Optimized for ease of use and desk management.
  • Signal Integrity: Ensures high-quality signal transmission for reliable data exchange.

Why Choose STEVAL-CBL014V1?

Choosing the STEVAL-CBL014V1 for your development projects means opting for a product that guarantees:

  • Reliability: A product from a trusted leader in the semiconductor industry.
  • Efficiency: Streamline your development process with a cable designed to work seamlessly with your STMicroelectronics hardware.
  • Support: Backed by STMicroelectronics' comprehensive technical support and documentation.

Whether you're a professional engineer, a student, or a hobbyist, the STEVAL-CBL014V1 is an invaluable tool to have in your electronics toolkit. Enhance your development experience with this practical, high-quality cable from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention