EN
  • EN
  • DE

STEVAL-CBL016V1

Part No STEVAL-CBL016V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 1, Non-Isolated
Voltage - Input 8V ~ 17.5V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH29
Base Product Number STEVAL
Other Names -1138-STEVAL-CBL016V1,497-14501
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284302-STEVAL-CBL016V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL016V1 CAD Model

Description

STEVAL-CBL016V1 - STMicroelectronics

The STEVAL-CBL016V1 from STMicroelectronics is an innovative connectivity solution designed to demonstrate the capabilities and features of ST's cable condition monitoring and Smart Cable technology. This evaluation board is a testament to ST's commitment to advancing the field of industrial communication and diagnostics.

Built with precision and functionality in mind, the STEVAL-CBL016V1 is a key tool for developers and engineers looking to explore the potential of cable monitoring systems. The board is equipped with advanced features that allow for the real-time analysis of cable conditions, including the detection of faults and degradation in various types of cables.

The evaluation board is highly versatile, supporting a range of applications from industrial automation to consumer electronics. It is particularly valuable for scenarios where maintaining cable integrity is critical, such as in robotics, machinery, or any environment where cables are subject to wear and tear.

One of the core components of the STEVAL-CBL016V1 is its ability to interface with ST's dedicated software, which provides a user-friendly platform for data acquisition and analysis. This software integration facilitates the monitoring process, enabling users to easily interpret the condition of cables and take preemptive measures to prevent failures.

The evaluation board's design is also focused on ease of use, featuring connectors and interfaces that allow for quick setup and integration with existing systems. The STEVAL-CBL016V1 is a compact solution that does not compromise on performance, ensuring that users can rely on it for accurate and reliable diagnostics.

In summary, the STEVAL-CBL016V1 is a sophisticated evaluation board that showcases STMicroelectronics' expertise in cable condition monitoring technology. It is an essential tool for anyone looking to enhance the reliability and longevity of cable systems, providing insights that can lead to improved maintenance strategies and operational efficiency.

Key Features:

  • Real-time cable condition monitoring
  • Advanced fault and degradation detection
  • Compatible with a variety of cable types
  • User-friendly software for data analysis
  • Easy integration with existing systems
  • Compact and reliable design

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess