Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Video
Function Amplifier, Triple
Embedded No
Utilized IC / Part TSH173
Primary Attributes Gain 6dB, Reconstruction Filters, 8.2MHz
Supplied Contents Board(s)
Secondary Attributes 4.5V ~ 5.5V, No Input Capacitor Required
Other Names -497-8211,STEVALCCA005V1,497-8211
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284602-STEVAL-CCA005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA005V1 CAD Model

Description

Introducing the STEVAL-CCA005V1 from STMicroelectronics

The STEVAL-CCA005V1 is an innovative evaluation board designed by STMicroelectronics, tailored for audio applications that demand high-quality sound reproduction. This board is part of the ST's extensive range of evaluation tools, which are crafted to help developers and engineers accelerate the design process and bring their products to market more efficiently.

At the heart of the STEVAL-CCA005V1 lies the TS4990 audio power amplifier, which is capable of driving a 32Ω load with less than 1% distortion (THD+N) and provides an output power of 1W with a 5V power supply. This makes the board an excellent choice for portable audio applications, such as mobile phones, tablets, and other multimedia devices where quality and power efficiency are paramount.

The board is designed to operate within a 2.2V to 5.5V range, offering flexibility for use in various system configurations. Additionally, the TS4990 includes a standby function that reduces the power consumption when not in use, making the STEVAL-CCA005V1 an energy-efficient solution for battery-powered devices.

The evaluation board comes with all the necessary components for an operational audio amplifier setup, including input and output capacitors and a decoupling capacitor for the power supply. It also features test points that provide convenient access to the audio signal inputs and outputs, facilitating easy measurement and debugging during development.

For those looking to customize their audio experience, the STEVAL-CCA005V1 provides jumpers that allow users to configure the gain settings of the amplifier. This level of customization ensures that developers can tailor the audio performance to meet the specific needs of their application.

STMicroelectronics has a reputation for providing high-quality, reliable components, and the STEVAL-CCA005V1 is no exception. With its robust design and versatile features, this evaluation board is an essential tool for any audio system designer looking to create products with outstanding audio performance.

Whether you're developing a new portable audio device or looking to improve the sound quality of an existing product, the STEVAL-CCA005V1 offers a practical and efficient solution for your audio amplification needs.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
Infineon Technologies
- Automotive Evaluation Board
Need more? Email Us
ECAD model for BTS3125EJDEMOBOARDTOBO1
Silicon Labs
MFI DIGITAL AUDIO EVAL KIT
Need more? Email Us
ECAD model for MFI-SL-CP2614-EK
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ECAD model for TPS659038EVM-090
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISS001V1
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
Analog Devices Inc.
EVAL BOARD 1/2 CHANNEL SOIC
Need more? Email Us
ECAD model for EVAL-1CH2CHSOICEBZ
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention