EN
  • EN
  • DE

STD17NF03LT4SH1

Part No STD17NF03LT4SH1
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194314-STD17NF03LT4SH1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD17NF03LT4SH1 CAD Model

Description

STD17NF03LT4SH1 - STMicroelectronics N-Channel MOSFET

The STD17NF03LT4SH1 is a high-performance N-Channel MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including power management, switching regulators, and motor control systems. It is particularly suited for high-density power applications where space is at a premium and energy efficiency is a priority.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it compatible with low-voltage logic level driving signals and suitable for use in low voltage applications.
  • High Current Capability: With a continuous drain current rating of up to 17A, the STD17NF03LT4SH1 can handle significant power, making it ideal for high current applications.
  • Low On-Resistance: The MOSFET boasts an extremely low on-resistance (RDS(on)) which minimizes conduction losses and improves overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in harsh conditions.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the design of the driving circuitry.

Applications

  • DC/DC Converters
  • Power Management Functions
  • Motor Control Systems
  • High-Efficiency Switching Applications
  • Load Switching

Package and Environmental Compliance

The STD17NF03LT4SH1 comes in a surface-mount DPAK package, which is not only compact but also offers excellent thermal performance. STMicroelectronics is committed to environmental sustainability, and this product is compliant with RoHS (Restriction of Hazardous Substances) and adheres to international directives on the use of certain hazardous substances in electrical and electronic equipment.

Whether you are designing power supplies, working on automotive electronics, or developing energy-sensitive IoT devices, the STD17NF03LT4SH1 from STMicroelectronics provides a reliable and efficient solution to meet your N-channel MOSFET requirements.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess