Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Isolated
Power - Output 3 kW
Voltage - Output 48V
Current - Output 62.5A
Voltage - Input 375V ~ 425V
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STM32F334
Base Product Number STEVAL
Other Names 497-18191
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284258-STEVAL-DPSLLCK1
Ultra Librarian 3D Model Ultra Librarian STEVAL-DPSLLCK1 CAD Model

Description

STEVAL-DPSLLCK1 - Low Leakage Current Digital Power Supply Evaluation Board

The STEVAL-DPSLLCK1 from STMicroelectronics is a state-of-the-art evaluation board designed for applications requiring low leakage current and high efficiency. This evaluation platform is tailored to help engineers and developers swiftly assess the performance of ST's digital power supply technology, particularly in scenarios where safety and power efficiency are paramount.

At the heart of the STEVAL-DPSLLCK1 is an advanced digital controller that ensures precise power management and optimized efficiency. The board showcases a flyback topology, which is widely used in power supply units due to its simplicity and reliability. The integration of this topology with ST's cutting-edge digital control techniques allows the board to achieve minimal leakage currents, making it ideal for medical applications, and other sensitive electronic equipment where leakage currents must be kept to the strictest minimum.

The evaluation board is also equipped with a comprehensive set of features that facilitate a deep exploration of the power supply's behavior. These include multiple protection mechanisms such as over-voltage, over-current, and thermal shutdown, which ensure the longevity and safety of both the power supply and the load. Additionally, the board's design incorporates EMI filtering components to reduce electromagnetic interference, which is critical for passing stringent regulatory standards.

For developers looking to customize and optimize their power supply designs, the STEVAL-DPSLLCK1 provides an accessible platform with a user-friendly interface. This allows for easy adjustments and real-time monitoring of various parameters, enabling a rapid development cycle and fine-tuning of performance characteristics to meet specific application requirements.

Overall, the STEVAL-DPSLLCK1 represents a robust tool for engineers who are developing power supplies for medical equipment, industrial automation, and any other systems where power integrity and safety are non-negotiable. With its advanced features and flexible design, this evaluation board from STMicroelectronics is an essential asset for high-performance, low leakage current power supply development.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR UC1843BSP
Need more? Email Us
ECAD model for UC1843BEVM-CVAL
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
Analog Devices Inc.
DEMO BOARD FOR LT8607
Need more? Email Us
ECAD model for DC2565A
Maxim Integrated
EVAL MAXM15064 .9-5V 300MA / MAXM15064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15064EVKIT#
Allegro MicroSystems, LLC
BOARD DEMO FOR A8672 / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8672EEG-T
CM3
XP Power
EVALUATION BOARD C SERIES / C Series C DC/DC Converter Outputs Evaluation Board
Need more? Email Us
ECAD model for CM3
Texas Instruments
BOARD EVAL FOR LM3481
Need more? Email Us
ECAD model for LM3481EVAL
Diodes Incorporated
EVAL BOARD FOR AP72200 / AP72200 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for AP72200WLCSP-20-EVM
Maxim Integrated
EVAL MAXM15063 / MAXM15063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15063EVKIT#

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention