EN
  • EN
  • DE

STEVAL-GPT001V1

Part No STEVAL-GPT001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Energy Harvesting
Utilized IC / Part SPV1050
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-GPT001V1,497-18392
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1284584-STEVAL-GPT001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-GPT001V1 CAD Model

Description

STEVAL-GPT001V1 - STMicroelectronics GPS Tracker Evaluation Board

The STEVAL-GPT001V1 from STMicroelectronics is a state-of-the-art GPS tracker evaluation board designed for assessing the capabilities and performance of the Teseo-LIV3F GNSS module. This compact and versatile evaluation platform is ideal for developers and engineers looking to create advanced location-based applications and services.

Key Features:

  • High-Performance GNSS Module: The Teseo-LIV3F module embedded in the STEVAL-GPT001V1 offers simultaneous multi-constellation support for GPS, GLONASS, BeiDou, and QZSS, ensuring high accuracy and fast position fix.
  • Low Power Consumption: Designed with power efficiency in mind, this evaluation board is optimized for battery-powered applications, making it suitable for IoT devices and portable tracking solutions.
  • Data Logging Capability: It includes an onboard data logging feature that allows for the storage of position data, which can be useful for route tracking and historical analysis.
  • Connectivity: The board comes with a USB port for easy data transfer and firmware updates, as well as an I2C interface for connecting additional sensors or peripherals.
  • Flexible Power Supply Options: The STEVAL-GPT001V1 can be powered through USB or an external battery, providing flexibility for various testing scenarios and deployments.
  • Compact Design: Its small form factor enables integration into prototypes or existing systems without significant space requirements.

Applications:

The STEVAL-GPT001V1 is suited for a wide range of applications, including but not limited to asset tracking, fleet management, wearable devices, and smart agriculture. Its robust design and comprehensive feature set make it an excellent choice for developing sophisticated GPS-based solutions.

Development Support:

STMicroelectronics provides extensive support for the STEVAL-GPT001V1 with software tools, documentation, and example code to facilitate rapid development and testing. This ensures that engineers can quickly move from evaluation to production with minimal hassle.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess