EN
  • EN
  • DE

STEVAL-IDB008V1

Part No STEVAL-IDB008V1
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products BlueNRG-2
Supplied Contents Board(s)
Other Names 497-17618
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1283255-STEVAL-IDB008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB008V1 CAD Model

Description

STEVAL-IDB008V1 Bluetooth Low Energy Evaluation Board

The STEVAL-IDB008V1 from STMicroelectronics is a comprehensive evaluation platform designed to facilitate the development and testing of Bluetooth Low Energy (BLE) applications. This versatile board is based on the BlueNRG-2 system-on-chip (SoC), which integrates a powerful ARM Cortex-M0 core with a state-of-the-art radio transceiver, providing an optimal solution for wireless connectivity.

Key Features:

  • BlueNRG-2 SoC: The heart of the STEVAL-IDB008V1 is the BlueNRG-2, which offers best-in-class performance in terms of energy efficiency and RF characteristics, ensuring extended battery life and reliable communication for connected devices.
  • Integrated Antenna: The evaluation board includes an on-board antenna, which simplifies RF design considerations and accelerates the prototyping process, allowing developers to focus on application development.
  • Expansion Connectors: The STEVAL-IDB008V1 features a set of expansion connectors that provide easy access to the SoC's I/Os and peripherals, enabling the connection of additional sensors or actuators to prototype complex IoT applications.
  • USB Interface: A USB interface is available for programming and debugging purposes, as well as for establishing a virtual COM port for host communication.
  • Comprehensive Development Software: The board is supported by an extensive set of development tools, including the BlueNRG Navigator GUI, firmware libraries, and example applications, which help to streamline the development process.
  • Low Power Consumption: The BlueNRG-2 SoC is engineered for ultra-low-power operation, making it ideal for battery-operated devices where power efficiency is critical.

Applications:

The STEVAL-IDB008V1 is suitable for a wide range of BLE applications, such as smart home and building automation, fitness and healthcare devices, industrial control systems, and wearable technology. Its versatility and ease of use make it an excellent choice for both beginners and experienced developers looking to create innovative wireless solutions.

Conclusion:

With its robust design, powerful SoC, and comprehensive software support, the STEVAL-IDB008V1 evaluation board from STMicroelectronics is a valuable tool for anyone looking to explore the capabilities of Bluetooth Low Energy technology and develop cutting-edge wireless applications.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATSS0018TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007107-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess