EN
  • EN
  • DE
  • IT

STEVAL-IDB011V1

Part No STEVAL-IDB011V1
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR BLUENRG-LP  /  BlueNRG-LP series Transceiver; Bluetooth® 5 Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products BlueNRG-LP
Supplied Contents Board(s), Cable(s), Accessories
Base Product Number IDB011V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 497-STEVAL-IDB011V1
Standard Package 1
Win Source Part Number 1033336-STEVAL-IDB011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB011V1 CAD Model

Description

STEVAL-IDB011V1 Bluetooth Low Energy Evaluation Board

The STEVAL-IDB011V1 is a comprehensive evaluation platform designed by STMicroelectronics to provide developers with a versatile tool for testing and prototyping state-of-the-art applications using Bluetooth Low Energy (BLE) technology. This evaluation board is built around the BlueNRG-M2 application processor module that integrates the BlueNRG-2 Bluetooth low energy System on Chip (SoC).

The BlueNRG-M2 module on the STEVAL-IDB011V1 is a powerful, programmable device that supports the latest Bluetooth 5.0 standard, offering enhanced features such as higher data throughput, extended advertising capabilities, and improved privacy and security. This makes the board suitable for a wide range of IoT applications, including smart home automation, industrial control, wearable devices, and wireless sensor networks.

The evaluation board comes equipped with an array of features to facilitate development:

  • A set of MEMS sensors, including an accelerometer and a gyroscope, for motion and environmental sensing.
  • An array of LEDs and push-buttons for user interaction and feedback.
  • Various interfaces for expansion and connectivity, such as UART, SPI, I2C, and GPIOs, allowing for easy integration with external components or modules.
  • A debug connector for programming and debugging purposes.
  • USB connectivity for power supply and communication with a host PC.

The STEVAL-IDB011V1 is supported by the comprehensive STSW-BLUENRG1-DK software development kit (SDK), which provides a rich set of development tools and sample applications to kick-start the development process. The SDK is fully compatible with the STM32 ecosystem through the STM32Cube software and includes support for the STBlueNRG-1 GUI, which allows for easy configuration and testing of the Bluetooth module.

With its robust design, extensive documentation, and strong support from STMicroelectronics, the STEVAL-IDB011V1 evaluation board is an excellent choice for engineers and developers looking to explore the capabilities of Bluetooth 5.0 and develop BLE-based applications with speed and efficiency.

You May Also Be Interested in

CEL
EVAL BOARD UPC8187TB 800MHZ / - UPC8187TB@800MHz Upconverter 800MHz ~ 2.5GHz Evaluation Board
Need more? Email Us
Espressif
ESP32 WIFI BLUETOOTH EVAL BOARD
Lowest to $23.8237
M/A-Com Technology Solutions
EVAL BOARD FOR MASWSS0130TR-3000 / - MASWSS0130 Switch, DPDT 500MHz ~ 3GHz Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
SKY85308-11 EVALUATION KIT / - SKY85308-11 Evaluation Board
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
NDK
FREQ SYNTH 510MHZ TO 804MHZ / - Frequency Synthesizer 510MHz ~ 804MHz Evaluation Board
Lowest to $1,411.1397
Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Lowest to $3.8655
Semtech Corporation
433MHZ SX1243 EVALUA / - SX1243 Transmitter 433MHz Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess