EN
  • EN
  • DE

STEVAL-IFP015V2

Part No STEVAL-IFP015V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Utilized IC / Part ISO8200B
Primary Attributes 8 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes Short-Circuit and Thermal Protection
Base Product Number STEVAL
Other Names 497-14143,-1138-STEVAL-IFP015V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284578-STEVAL-IFP015V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP015V2 CAD Model

Description

STEVAL-IFP015V2 USB Interface Evaluation Board

The STEVAL-IFP015V2 is an innovative evaluation board from STMicroelectronics designed for users who require a reliable and efficient USB interface for their applications. This board is part of ST's extensive range of evaluation tools, which are crafted to help developers and engineers quickly prototype and test their designs, ensuring a smooth transition from concept to production.

At the heart of the STEVAL-IFP015V2 is the robust STUSB1602 USB Type-C™ and USB PD controller. This advanced controller is equipped with a variety of features that make it an ideal choice for managing USB Power Delivery communication and cable plug orientation detection. With the STUSB1602, users can take advantage of the USB Type-C reversible connector and the USB PD 3.0 specification, which supports higher power capabilities up to 100W, allowing for faster charging and more power-intensive applications.

The evaluation board is designed with flexibility in mind, providing multiple power options through its USB Type-C connector. It supports both source and sink roles, making it versatile for different USB PD profiles and use cases. Additionally, the STEVAL-IFP015V2 includes a range of protection features, such as VBUS voltage monitoring, short-circuit protection, and electrostatic discharge (ESD) protection, ensuring the longevity and reliability of both the board and the connected devices.

Developers will appreciate the user-friendly interface of the STEVAL-IFP015V2, which includes LED indicators for easy monitoring of power delivery status and USB data roles. The board also offers access to the I2C interface, allowing for further customization and control over the USB PD negotiation process.

For those looking to integrate USB Type-C connectivity into their projects, the STEVAL-IFP015V2 provides a comprehensive solution that simplifies the development process. With its robust feature set, the evaluation board is an excellent tool for a wide range of applications, including consumer electronics, industrial systems, and portable devices.

Overall, the STEVAL-IFP015V2 from STMicroelectronics is a powerful and versatile evaluation platform that provides developers with the necessary tools to explore the full capabilities of USB Type-C and USB Power Delivery technologies.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess