Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Interface, Transceiver
Embedded No
Utilized IC / Part L6360
Primary Attributes IO-Link Communication Master
Secondary Attributes Overvoltage, Short-Circuit and Thermal Protection
Supplied Contents Board(s)
Win Source Part Number 778168-STEVAL-IFP016V2
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-IFP016V2
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP016V2 CAD Model

Description

Introducing the STEVAL-IFP016V2 Interface Development Kit

The STEVAL-IFP016V2, brought to you by STMicroelectronics, is an advanced interface development kit designed for professionals seeking a robust and versatile solution for their industrial communication needs. This product is a testament to STMicroelectronics' commitment to providing innovative and high-quality components for the industrial sector.

Key Features

  • ISO8200BQ High-Side Driver: At the heart of the STEVAL-IFP016V2 is the ISO8200BQ, a high-side driver IC that provides eight high-side drive channels, each capable of driving a 700 mA load with high efficiency and reliability.
  • Diagnostic Functions: The development kit includes comprehensive diagnostic capabilities, such as open-load detection, over-temperature protection, and short-circuit detection, which are crucial for ensuring the safety and longevity of your industrial applications.
  • Flexible Interface: Users can benefit from a flexible interface that includes both SPI and parallel input communication, allowing for easy integration with a wide range of microcontrollers and systems.
  • LED Indicators: On-board LED indicators provide immediate visual feedback on the status of each output channel, simplifying troubleshooting and system monitoring.
  • Wide Range of Applications: The STEVAL-IFP016V2 is suitable for a variety of industrial applications, including PLCs, industrial PC peripheral driving, and factory automation systems.

Robust Design

The development kit's robust design ensures that it can withstand the harsh conditions often encountered in industrial environments. With its enhanced ESD protection and thermal management, the STEVAL-IFP016V2 is built to last and perform reliably over time.

Easy to Use and Integrate

STMicroelectronics has designed the STEVAL-IFP016V2 with ease of use in mind. The development kit comes with a comprehensive set of documentation, including user manuals, application notes, and design schematics, to help you get your projects up and running quickly. Whether you're a seasoned engineer or just starting out, the STEVAL-IFP016V2 provides a user-friendly platform for your interface development needs.

Conclusion

With its combination of advanced features, robust design, and ease of use, the STEVAL-IFP016V2 interface development kit is an excellent choice for professionals in the industrial sector. Trust in STMicroelectronics to deliver high-quality and reliable solutions for your interface development challenges.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
STMicroelectronics
BOARD RGB CTR ST7,STP08C596MTR / RGB Color Control Board Based On ST72264G2 And Stp08C596A For LCD Backlighting
Need more? Email Us
ECAD model for STEVAL-ILL011V1
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention