EN
  • EN
  • DE

STEVAL-IFS007V1

Part No STEVAL-IFS007V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Proximity
Interface Analog
Voltage - Supply 24V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TDA0161
Other Names 497-6455
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283736-STEVAL-IFS007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS007V1 CAD Model

Description

STEVAL-IFS007V1 - Smart Power Module from STMicroelectronics

The STEVAL-IFS007V1 is a sophisticated smart power module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This module is part of ST's SLLIMM™ (Small Low-Loss Intelligent Molded Module) family and is specifically engineered to deliver high efficiency and reliability for motor drive applications.

Key Features

  • Integrated Smart Power System: The module combines IGBTs, freewheeling diodes, and a gate driver in a single package, simplifying design and reducing time-to-market for various applications.
  • Advanced IGBT Technology: Utilizes ST's state-of-the-art IGBT technology to provide excellent performance in terms of efficiency and thermal management, making it suitable for high-power density applications.
  • Compact Design: The compact footprint of the module allows for a reduction in PCB size and overall system cost, making it ideal for space-constrained applications.
  • Over-temperature Protection: Equipped with an over-temperature shutdown feature, the module ensures additional safety and longevity of the motor drive system.
  • Under-voltage Lockout: The built-in under-voltage lockout (UVLO) function protects the IGBTs from operating at insufficient voltages, which could otherwise lead to inefficient performance or damage.
  • Short-circuit Rated IGBTs: Provides robustness and reliability in harsh operating conditions by being able to handle short-circuit events.

Applications

The STEVAL-IFS007V1 is versatile and can be used in a wide range of applications, including:

  • Home appliances (such as washing machines and refrigerators)
  • Fans and pumps
  • Industrial drives
  • General-purpose inverters
  • Power tools

Technical Specifications

With its robust design and comprehensive protection features, the STEVAL-IFS007V1 is an excellent choice for designers looking to create efficient and reliable motor control systems. The module's technical specifications include a broad input voltage range, high current handling capabilities, and compatibility with various control methodologies, including PWM (Pulse Width Modulation).

For detailed information on the STEVAL-IFS007V1, including datasheets, technical documentation, and application notes, visit STMicroelectronics' official website or contact their support team for further assistance.

You May Also Be Interested in

Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess