Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITE05
Primary Attributes Motors (AC)
Supplied Contents Board(s)
Secondary Attributes AC-Chopper
Other Names 497-5080
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284495-STEVAL-IHM006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM006V1 CAD Model

Description

STEVAL-IHM006V1 - STMicroelectronics Evaluation Board

The STEVAL-IHM006V1 from STMicroelectronics is a sophisticated evaluation board designed for the rapid development and testing of motor control applications. Specifically created to work with a wide range of motor types, this versatile board is an ideal starting point for engineers and developers looking to explore the capabilities of STMicroelectronics' advanced motor control solutions.

This evaluation board is built around the STM32F103CB microcontroller, which delivers the performance required for complex motor control algorithms. The microcontroller is part of the STM32F1 series, known for its high performance, ARM Cortex-M3 32-bit RISC core, and a wide range of peripherals that are optimized for motor control applications.

The STEVAL-IHM006V1 is equipped with a fully integrated three-phase inverter bridge based on the STGIPN3H60 SLLIMMâ„¢ (Small Low-Loss Intelligent Molded Module) IPM (Intelligent Power Module). This module is designed to drive three-phase motors in applications that demand high efficiency, compactness, and reliability. The IPM includes short-circuit rugged IGBTs and an assortment of protection features, ensuring the longevity and safety of your motor control projects.

In addition to the hardware features, the evaluation board comes with a comprehensive set of firmware libraries that are compatible with the STM32Cube software development platform. These libraries provide a rich set of motor control algorithms, including Field Oriented Control (FOC), six-step control, and sensorless vector control, which can be used to reduce time-to-market for a wide range of motor control applications.

Other notable features of the STEVAL-IHM006V1 include:

  • On-board debugger/programmer with SWD connector
  • Overcurrent and overvoltage protection
  • Undervoltage lockout
  • Three-phase hall sensor interface
  • Potentiometer available for speed control
  • User LEDs and buttons for interactive control and feedback

The STEVAL-IHM006V1 evaluation board is an excellent tool for engineers looking to develop advanced motor control systems with reduced development time and increased reliability. Whether for industrial applications, consumer products, or innovative new designs, this board offers a powerful platform to bring your motor control solutions to life.

You May Also Be Interested in

Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention