EN
  • EN
  • DE

STEVAL-IHM020V1

Part No STEVAL-IHM020V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Triac Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STCC08, ST7FLITE39F2
Primary Attributes AC Switch Driver with Failure Mode Detector
Supplied Contents Board(s)
Secondary Attributes 4 Toggle Switches for Failure Simulation, Capacitive Power Supply
Other Names -497-8403,497-8403
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284606-STEVAL-IHM020V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM020V1 CAD Model

Description

STEVAL-IHM020V1 - Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM020V1 from STMicroelectronics is a state-of-the-art power board specifically designed for low voltage three-phase inverter applications. This innovative module is part of ST's motor control ecosystem, providing a compact and efficient solution for driving motors in a wide range of applications, including home appliances, fans, pumps, and industrial automation systems.

At the heart of the STEVAL-IHM020V1 is the advanced STGIPN3H60 – a smart power module that integrates a three-phase inverter power stage along with gate drivers, bootstrap diodes, and protection features. This integration simplifies the design process, reduces time to market, and enhances overall performance and reliability.

The board operates at a supply voltage ranging from 10.5 V to 20 V and is capable of delivering up to 10 A of continuous current, making it suitable for a variety of low voltage applications. The onboard smart power module is characterized by its low RDS(on) MOSFETs, ensuring high efficiency and reduced thermal dissipation.

For safety and protection, the STEVAL-IHM020V1 includes under-voltage lockout, over-current, and short-circuit protection, as well as thermal shutdown, making it a robust choice for critical applications. Additionally, the board features an over-temperature protection circuit and non-dissipative over-current detection, which contribute to the long-term reliability of the system.

The power board is equipped with user-friendly interfaces, including a Hall sensor interface and motor control connector, which facilitate quick and easy connection to a control board such as an STM32 microcontroller-based system. This seamless integration with ST's microcontroller platforms allows developers to leverage the extensive STM32 ecosystem, including software tools, libraries, and development kits, for rapid development and prototyping.

In summary, the STEVAL-IHM020V1 from STMicroelectronics represents a powerful, integrated solution for designers looking to create efficient and reliable low voltage three-phase inverter systems. With its advanced features, protection mechanisms, and compatibility with ST's motor control ecosystem, this power board is an excellent choice for a wide array of motor control applications.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess