EN
  • EN
  • DE

DS1925EVKIT#

Part No DS1925EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION KIT FOR DS1925L THERM / DS1925 EEPROM Memory Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Box
Type Memory
Function EEPROM
Utilized IC / Part DS1925
Primary Attributes Temperature Logger
Supplied Contents Board(s)
Base Product Number DS1925
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348382-DS1925EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS1925EVKIT# CAD Model

Description

The DS1925EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the DS1925 iButton® temperature logger. This robust and versatile kit is the perfect tool for engineers and developers looking to test, evaluate, and configure the high-precision temperature logging capabilities of the DS1925 iButton device.

The evaluation kit includes the necessary hardware to begin testing immediately. It features the DS1925 iButton temperature logger, which is known for its compact form factor and durability, making it ideal for tracking temperature data in a wide range of environments. This device boasts a wide temperature range, high accuracy, and a large memory capacity for storing temperature readings.

The kit also comes with a USB interface for easy connection to a computer, allowing users to program and read the iButton with ease. The included software suite is user-friendly and provides a graphical user interface (GUI) for data logging, analysis, and device configuration. This software enables users to start and stop temperature measurements, set high and low alarms, and download temperature data for further analysis.

The DS1925EVKIT# is an essential tool for professionals working in fields that require precise temperature monitoring and data logging, such as pharmaceuticals, food transportation and storage, environmental monitoring, and industrial process control. With its user-friendly operation and high-precision data logging capabilities, the DS1925EVKIT# is an invaluable asset for ensuring quality control and maintaining compliance with industry standards.

Maxim Integrated's commitment to quality and innovation is evident in the DS1925EVKIT#. This evaluation kit not only provides a practical solution for temperature monitoring but also serves as a testament to the reliability and advanced technology that Maxim Integrated brings to the table for professionals across various industries.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess