EN
  • EN
  • DE

STEVAL-ILD003V1

Part No STEVAL-ILD003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Opto/Lighting
Function Dimmer
Embedded No
Utilized IC / Part TS820
Supplied Contents Board(s)
Other Names 497-12904,-497-12904,STEVALILD003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284591-STEVAL-ILD003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILD003V1 CAD Model

Description

STEVAL-ILD003V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILD003V1 is a cutting-edge evaluation board designed and manufactured by STMicroelectronics, specifically tailored for LED lighting applications. This evaluation board showcases the performance of the LED6000 step-down monolithic switching regulator, which is optimized for driving high-brightness LEDs with a constant current.

Featuring a wide input voltage range from 4.5 V to 61 V, the STEVAL-ILD003V1 is versatile and can accommodate a variety of power supplies, making it suitable for a broad range of LED lighting solutions. Its main characteristic is the capability to provide a constant current of up to 3 A, ensuring a stable and reliable operation of the connected LEDs.

The board is equipped with a number of key features that make it a valuable tool for developers and engineers working on LED lighting systems. These features include:

  • High efficiency up to 95%, which minimizes energy loss and heat generation.
  • Adjustable output current through a resistor setting, providing flexibility in controlling the brightness of the LEDs.
  • Pulse-width modulation (PWM) dimming control input, allowing for dynamic brightness control which is essential for advanced lighting systems.
  • Thermal shutdown and overcurrent protection, ensuring the safety and longevity of both the board and the LEDs.
  • Soft-start capability, which prevents inrush current at startup and extends the life of the LEDs.

The STEVAL-ILD003V1 also comes with a user-friendly layout, which includes test points for all critical signals, making it easy to monitor and debug the system. The compact design of the board ensures that it can be integrated into prototypes or used in a lab setting without taking up excessive space.

Whether you are developing an industrial lighting solution, architectural lights, or working on a custom LED project, the STEVAL-ILD003V1 evaluation board provides a robust platform to test and optimize your LED driver design with STMicroelectronics' advanced LED6000 regulator technology.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess