EN
  • EN
  • DE

STEVAL-ILL037V1

Part No STEVAL-ILL037V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Current - Output / Channel 200mA
Outputs and Type 1, Isolated
Voltage - Output 16V
Voltage - Input 90 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED805
Base Product Number STEVAL
Other Names 497-11282,-497-11282,STEVALILL037V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283884-STEVAL-ILL037V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL037V1 CAD Model

Description

STEVAL-ILL037V1 LED Driver Evaluation Board

The STEVAL-ILL037V1 from STMicroelectronics is an innovative evaluation platform designed to demonstrate the capabilities of the LED6000 step-down monolithic switching regulator, which is optimized for driving high-brightness LEDs. This evaluation board is an excellent tool for engineers and designers looking to explore the features and performance of the LED6000 in LED lighting applications.

Key Features:

  • Integrated LED6000 step-down regulator capable of delivering up to 3 A of current.
  • Wide input voltage range from 4.5 V to 38 V, suitable for a variety of power sources.
  • Adjustable output current through an external resistor for precise brightness control.
  • High efficiency operation with over 95% efficiency at certain conditions, minimizing energy loss.
  • Pulse-width modulation (PWM) dimming control input, allowing for dynamic brightness control.
  • Thermal shutdown and overcurrent protection to ensure the longevity and safety of the board and connected LEDs.
  • Compact and flexible design, making it suitable for prototyping and integration into existing lighting systems.

Applications:

The STEVAL-ILL037V1 is ideal for a wide range of high-brightness LED applications, including:

  • Architectural lighting
  • Street lighting
  • Automotive and emergency vehicle lighting
  • General purpose LED lighting
  • Industrial lighting systems

Design Advantages:

The board is designed to facilitate easy evaluation of the LED6000 regulator. Engineers can quickly set up the STEVAL-ILL037V1 and adjust various parameters to best suit their specific lighting requirements. The evaluation board's layout is optimized for heat dissipation, ensuring reliable operation even under high power conditions. Additionally, the STEVAL-ILL037V1 is equipped with connectors for easy interfacing with external control circuits or power sources.

With its robust design and comprehensive feature set, the STEVAL-ILL037V1 evaluation board from STMicroelectronics is an indispensable tool for developing efficient and innovative LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess