Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Interface
Function Analog Front End (AFE) for ECG, EKG
Embedded Yes, MCU, 32-Bit
Utilized IC / Part HM301D
Primary Attributes Multi-lead
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface, SPI and USB Interfaces
Other Names 497-14845
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284547-STEVAL-IME002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IME002V1 CAD Model

Description

STEVAL-IME002V1 - STMicroelectronics Evaluation Board

The STEVAL-IME002V1 from STMicroelectronics is a top-tier evaluation board designed for engineers and developers who need to evaluate and test the performance of various MEMS devices, particularly inertial modules. This board is a part of ST's extensive range of evaluation tools that streamline the development process for embedded solutions.

Key Features

  • Compatible with LIS3DSH high-performance three-axis accelerometer
  • Integrated STM32F103 microcontroller for handling sensor data
  • Comprehensive software suite for easy integration and testing
  • Direct connection to a PC through USB interface
  • Embedded power management circuitry
  • User-friendly STEVAL-MKI109V2 motherboard support
  • Extension connector for full access to the microcontroller's GPIOs

This versatile evaluation platform is specifically tailored for the LIS3DSH, a high-definition three-axis accelerometer with digital output. The STEVAL-IME002V1 provides everything required for a detailed assessment of the sensor's capabilities. Its onboard STM32F103 microcontroller is responsible for the data processing tasks, allowing users to focus on the performance and features of the MEMS device itself.

Connectivity is a breeze with the STEVAL-IME002V1, as it includes a USB port for easy connection to a personal computer. This feature is crucial for data logging, firmware updates, and interactive control through the dedicated software provided by STMicroelectronics.

The board is designed with flexibility in mind, featuring an extension connector that grants developers full access to the microcontroller's GPIOs. This ensures that the evaluation board can be expanded or integrated into larger systems with minimal effort.

For those looking to streamline their development process even further, the STEVAL-IME002V1 is compatible with the STEVAL-MKI109V2 motherboard, which provides additional features and a more robust evaluation environment.

In summary, the STEVAL-IME002V1 evaluation board is an essential tool for professionals seeking to harness the full potential of STMicroelectronics' MEMS devices. Its comprehensive feature set, combined with the ease of use and expandability, makes it an ideal choice for accelerating the development of applications requiring high-precision inertial sensors.

You May Also Be Interested in

Exar Corporation
EVAL BRD FOR XR16M654-A 68PLCC
Need more? Email Us
ECAD model for XR16M654IJ-0A-EVB
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention