EN
  • EN
  • DE

STEVAL-IPE016V1

Part No STEVAL-IPE016V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Utilized IC / Part STPM10
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names 497-12911,-497-12911
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284515-STEVAL-IPE016V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE016V1 CAD Model

Description

STEVAL-IPE016V1 - Isolated USB to Serial Bridge Evaluation Board

The STEVAL-IPE016V1 from STMicroelectronics is a highly versatile evaluation board designed to facilitate the development and testing of USB to serial communication interfaces with galvanic isolation. This board is particularly useful for engineers and developers working on industrial applications where electrical isolation is crucial to protect both the communication infrastructure and the end-user devices from potential electrical faults and noise.

At the heart of the STEVAL-IPE016V1 board is ST's robust USB to serial bridge interface, providing reliable data transfer between a USB host and serial peripherals. The board supports various serial communication standards, including RS-232, RS-485, and RS-422, making it a flexible solution for a wide range of applications.

The galvanic isolation featured on the board is implemented using ST's state-of-the-art digital isolators, ensuring that the data communication is not only seamless but also protected against voltage spikes and ground loops, which are common challenges in industrial environments. This isolation helps to maintain the integrity of the data and the longevity of the devices connected to the communication bus.

Key features of the STEVAL-IPE016V1 include:

  • USB 2.0 full-speed compatible interface
  • Support for multiple serial protocols (RS-232, RS-485, RS-422)
  • Up to 3000 Vrms galvanic isolation for enhanced protection
  • Integrated power supply isolation to prevent noise coupling
  • LED indicators for power, serial data transmission, and reception
  • Compact design for easy integration into existing systems
  • Plug-and-play functionality for immediate operation out of the box

The evaluation board comes with a comprehensive set of documentation and software tools, including drivers and example code, to help accelerate the development process. Whether it's for industrial automation, medical equipment, or any application requiring robust and isolated serial communication, the STEVAL-IPE016V1 evaluation board is an excellent choice for professionals seeking a reliable and easy-to-use solution.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess