EN
  • EN
  • DE

STEVAL-IPM08B

Part No STEVAL-IPM08B
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STGIB8CH60TS-L
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17581,-1138-STEVAL-IPM08B
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284568-STEVAL-IPM08B
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPM08B CAD Model

Description

The STEVAL-IPM08B, by STMicroelectronics, is an advanced integrated power module designed for high-efficiency, high-reliability applications. This compact module is a part of ST's SLLIMM™ (Small Low-Loss Intelligent Molded Module) family and is specifically engineered to drive high-power motors in a variety of applications, such as home appliances, fans, pumps, and general-purpose drives.

Key Features

  • 600 V, 3 A IGBT-based inverter
  • Short-circuit rugged IGBTs
  • 3.3 V, 5 V TTL/CMOS inputs with hysteresis
  • Integrated bootstrap diodes
  • Under-voltage lockout
  • Smart shutdown function
  • Temperature-sensing NTC thermistor
  • Compact and simplified circuit design
  • RoHS compliant

Applications

With its robust design and versatile features, the STEVAL-IPM08B is suitable for a broad range of motor control applications, including but not limited to:

  • Washing machines
  • Refrigerators
  • Air conditioners
  • Industrial fans and blowers
  • Water pumps

Performance and Protection

The module is designed for optimal performance with features such as an integrated bootstrap diode for the high-side gate drive and a smart shutdown function. It also includes an under-voltage lockout to prevent operation at low voltages, which could damage the system. The inclusion of a temperature-sensing NTC thermistor allows for real-time temperature monitoring to ensure reliable operation under varying conditions.

Design Advantages

The STEVAL-IPM08B's compact design allows for a reduction in the overall size of the application, leading to cost savings in terms of both materials and space. It simplifies the circuit design process by integrating multiple functions into a single module, reducing the number of external components required and thus improving system reliability.

As an energy-efficient and eco-friendly product, the STEVAL-IPM08B is compliant with the RoHS directive, making it suitable for use in markets with strict environmental regulations.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess