EN
  • EN
  • DE

STEVAL-IPMNM1S

Part No STEVAL-IPMNM1S
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SLLIMM™
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STIPNS1M50T-H
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18327
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1284460-STEVAL-IPMNM1S
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPMNM1S CAD Model

Description

STEVAL-IPMNM1S - Integrated Power Module from STMicroelectronics

The STEVAL-IPMNM1S is a compact, high-efficiency, integrated power module designed by STMicroelectronics to provide a sophisticated solution for driving three-phase motors. This module is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module with a focus on providing a small footprint without compromising performance. It is particularly suitable for applications such as fans, pumps, compressors, and other low-power motor drives.

At the heart of the STEVAL-IPMNM1S is an advanced IPM (Intelligent Power Module) that combines STMicroelectronics' state-of-the-art IGBTs with freewheeling diodes in a single package. The module offers an excellent balance of low conduction and switching losses, which results in high efficiency and reliability. The integrated design simplifies the PCB layout and reduces the bill of materials, making it an ideal choice for compact and cost-sensitive designs.

Key features of the STEVAL-IPMNM1S include:

  • 600 V, 3 A IGBT-based power stage
  • Overcurrent protection
  • Under-voltage lockout
  • Smart shut-down function
  • Temperature sensing and overtemperature protection
  • Interlocking function
  • 3.3 V, 5 V TTL/CMOS compatible inputs with hysteresis
  • Compact and fully isolated package

The module is also designed with an easy-to-use layout, which includes a heat sink, gate drivers, and all necessary protection features. This allows designers to reduce development time and speed up the time-to-market for their products.

The STEVAL-IPMNM1S evaluation board is a ready-to-use circuit that allows designers to easily evaluate the features and performance of the integrated power module. The board includes a user-friendly interface and is equipped with connectors for motor connections and control signals, enabling quick setup and testing.

With its robust design and comprehensive feature set, the STEVAL-IPMNM1S from STMicroelectronics is an excellent choice for developers looking to create efficient, reliable, and cost-effective motor control solutions.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess