Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 3, Isolated
Power - Output 28 W
Voltage - Output 3.3V, 7V, 12V
Current - Output 2A, 1A, 200mA
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 40kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer53
Other Names -497-8435,497-8435,STEVALISA008V1,STEVAL-ISA008V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284154-STEVAL-ISA008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA008V1 CAD Model

Description

STEVAL-ISA008V1 - STMicroelectronics Demonstration Board

The STEVAL-ISA008V1 is a highly efficient demonstration board from STMicroelectronics, designed to showcase the capabilities of the L5983, a step-down monolithic power switching regulator capable of delivering up to 3 A of current. This product is specifically engineered for a wide range of applications, including industrial, automotive, and consumer electronics, where power efficiency and reliability are paramount.

With an input voltage range of 4.4 V to 36 V, the STEVAL-ISA008V1 is versatile and suitable for operating in various supply conditions, ensuring consistent performance even in fluctuating power environments. The board is equipped with a fixed 400 kHz switching frequency, which allows for a balanced compromise between efficiency and the size of external components, making it an ideal solution for compact designs.

The demonstration board comes with several key features that enhance its performance and user experience. These features include:

  • An adjustable output voltage from 0.8 V to VIN, which provides flexibility in powering different loads and adapting to specific application requirements.
  • Internal soft-start and enable functions that ensure a smooth startup and allow power sequencing.
  • Thermal shutdown and overcurrent protection, which safeguard the board from damage caused by excessive heat or current.
  • Pulse-by-pulse current limiting, which enhances the reliability and longevity of the power regulator under extreme operating conditions.

The STEVAL-ISA008V1 is not only a testament to STMicroelectronics' commitment to high-quality power management solutions but also serves as an excellent tool for designers to evaluate the L5983 regulator in their own applications. The board's layout is optimized to minimize noise and electromagnetic interference, ensuring stable operation even in noise-sensitive applications.

Overall, the STEVAL-ISA008V1 is an exemplary demonstration board that combines robustness, efficiency, and versatility, making it an invaluable resource for engineers seeking to implement advanced power solutions in their designs.

You May Also Be Interested in

Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Analog Devices Inc.
EVAL BOARD BUCK REG LTC3375 / LTC3375 series DC/DC, Step Down 8, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1921A
Analog Devices Inc.
DEMO BOARD FOR LTC3892EFE-1 / LTC3892EFE-1 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2190A-A
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
MaxLinear Inc
EVAL BOARD FOR XRP7740 / XRP7740 series DC/DC, Step Down Outputs Evaluation Board
Need more? Email Us
ECAD model for XRP7740EVB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention