EN
  • EN
  • DE

STEVAL-ISA052V2

Part No STEVAL-ISA052V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 2, Non-Isolated
Voltage - Output 1.5V, 0.6 ~ 3.3V
Voltage - Input 4.5V ~ 36V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6675AS
Other Names -497-8413,497-8413,1026-STEVAL-ISA052V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284290-STEVAL-ISA052V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA052V2 CAD Model

Description

STEVAL-ISA052V2 - Highly Efficient Power Conversion Evaluation Board

The STEVAL-ISA052V2 is an advanced evaluation board designed by STMicroelectronics, tailored for engineers and developers who require a reliable and efficient power conversion solution. This board is particularly suitable for exploring and prototyping applications that demand high efficiency, compactness, and robust power management.

At the heart of the STEVAL-ISA052V2 is the innovative L7986A regulator, a step-down switching converter that provides a maximum output current of 3 A with an input voltage range of 4.5 V to 38 V. This wide input range makes the board versatile for a variety of power supply scenarios, including industrial, automotive, and consumer electronics.

The L7986A is highly efficient, with a synchronization feature that reduces noise and minimizes power loss, thereby ensuring optimal performance of the system. The board's design includes a 250 kHz fixed-frequency PWM voltage regulation mode, which strikes an excellent balance between efficiency and component size, thus reducing the overall footprint of the application.

The STEVAL-ISA052V2 evaluation board is equipped with numerous features that enhance its performance and user experience. These include:

  • Adjustable output voltage from 0.8 V to VIN (input voltage), allowing for a wide range of output voltage settings to meet specific design requirements.
  • Overcurrent and thermal protection, ensuring the longevity and reliability of the board under various operating conditions.
  • Soft-start function, which prevents inrush current at startup and provides a smooth ramp-up of the output voltage.
  • An external synchronization pin, enabling the switching frequency to be synchronized with an external clock to reduce electromagnetic interference (EMI).

The compact and flexible design of the STEVAL-ISA052V2 makes it an excellent choice for rapid prototyping, helping designers to quickly move from concept to working prototype. With its advanced features and robust design, the STEVAL-ISA052V2 from STMicroelectronics stands out as a superior evaluation tool for power conversion applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess