EN
  • EN
  • DE

STEVAL-ISA097V1

Part No STEVAL-ISA097V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6V ~ 38V
Current - Output 2A
Voltage - Input 4.5V ~ 38V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L7985
Base Product Number STEVAL
Other Names -497-13007,STEVALISA097V1,497-13007
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284254-STEVAL-ISA097V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA097V1 CAD Model

Description

STEVAL-ISA097V1 - 2 kW fully digital AC-DC power supply (PFC and LLC) with STNRGPF01 and SLLIMM-nano

The STEVAL-ISA097V1 from STMicroelectronics is a state-of-the-art power supply solution that integrates advanced power factor correction (PFC) and LLC resonant converter topologies to deliver a highly efficient, fully digital AC-DC power supply. Designed to address the needs of high-performance applications, this 2 kW power supply board is part of ST's evaluation series that showcases the capabilities of the STNRGPF01 digital PFC controller and the SLLIMM™-nano intelligent power module.

With its robust design and cutting-edge technology, the STEVAL-ISA097V1 provides an excellent platform for developing and testing power supply systems for a wide range of applications, including servers, telecom, and industrial equipment. The board is engineered to optimize energy savings and reduce overall system cost by leveraging the digital control capabilities of the STNRGPF01, which allows for precise power factor correction and efficient load management.

The STEVAL-ISA097V1 features a two-stage approach, starting with a PFC stage that ensures compliance with international power quality standards by correcting the input power factor to near unity. Following this, the LLC resonant converter stage provides a regulated output voltage with high efficiency and low electromagnetic interference (EMI), making it suitable for noise-sensitive environments.

Key features of the STEVAL-ISA097V1 include:

  • High power density and efficiency due to fully digital control
  • Advanced STNRGPF01 digital PFC controller for accurate power factor correction
  • SLLIMM™-nano intelligent power module for high switching performance
  • Comprehensive protection features including overvoltage, overcurrent, and overtemperature protection
  • Compliance with international power quality standards
  • Flexible and configurable design for a variety of end applications

Developers can take advantage of the STEVAL-ISA097V1's features to accelerate the design cycle and bring high-efficiency power supply products to market faster. The evaluation board is supported by ST's extensive technical documentation, design tools, and software, providing a comprehensive development environment for power supply design engineers.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess