EN
  • EN
  • DE

STEVAL-ISA099V1

Part No STEVAL-ISA099V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6V ~ 38V
Current - Output 3A
Voltage - Input 4.5V ~ 38V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L7986
Base Product Number STEVAL
Other Names -497-13009,497-13009,STEVALISA099V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284255-STEVAL-ISA099V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA099V1 CAD Model

Description

STEVAL-ISA099V1 - STMicroelectronics Product Overview

The STEVAL-ISA099V1 from STMicroelectronics is a highly integrated and efficient power management solution designed for a wide range of applications. This compact evaluation board is based on the VIPer0P high-voltage converter, which integrates a PWM controller and a 700V rugged power MOSFET, making it an excellent choice for power supply units requiring a low power consumption in standby mode.

With its smart power-saving features, the STEVAL-ISA099V1 is specifically tailored for applications that demand high energy efficiency and minimal standby power consumption. It is well-suited for household appliances, office equipment, power adapters, and smart meters, among others. The board operates over a wide input voltage range, making it versatile for use in various global markets and power conditions.

The evaluation board showcases the capabilities of the VIPer0P, including its ability to maintain high efficiency at different load conditions. It also demonstrates the device's brown-out protection feature, which safeguards the power supply during low input voltage conditions. The VIPer0P's jittered switching frequency reduces electromagnetic interference (EMI), enhancing the performance of the end application in terms of noise immunity.

Key features of the STEVAL-ISA099V1 include:

  • Integrated 800V avalanche-rugged power MOSFET
  • Fixed 60 kHz switching frequency with frequency jittering for lower EMI
  • Standby power < 30 mW at 265 VAC
  • Limiting current with adjustable set point
  • Multiple protections: thermal shutdown, overcurrent, and overvoltage

The board is designed for ease of use, with a minimal number of external components required to complete the power supply design. This simplifies the development process and accelerates time-to-market for designers and engineers.

By utilizing the STEVAL-ISA099V1 evaluation board, developers can quickly assess the performance of the VIPer0P and implement a highly efficient power solution in their designs. The board's robust feature set and flexible design make it an invaluable tool for developing power-efficient applications.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess