EN
  • EN
  • DE

STEVAL-ISA109V2

Part No STEVAL-ISA109V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 800mA
Voltage - Input 2.3V ~ 5.5V
Regulator Topology Buck-Boost
Frequency - Switching 3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STBB2
Base Product Number STEVAL
Other Names -1138-STEVAL-ISA109V2,497-13918
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284271-STEVAL-ISA109V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA109V2 CAD Model

Description

STEVAL-ISA109V2 - STMicroelectronics Evaluation Board

The STEVAL-ISA109V2 from STMicroelectronics is a cutting-edge evaluation board designed for those seeking to explore the capabilities of the L7986A, a highly efficient DC-DC converter. This evaluation board is an essential tool for engineers, developers, and hobbyists aiming to test and prototype power supply solutions that require a step-down voltage regulator.

The L7986A is a step-down switching regulator capable of delivering up to 3 A of continuous current to the load with excellent line and load regulation. The input voltage range is quite flexible, from 4.5 V to 38 V, making the STEVAL-ISA109V2 suitable for a variety of applications, including industrial, consumer, and computer peripheral devices.

One of the key features of the STEVAL-ISA109V2 is its adjustable output voltage, which can be set from 0.8 V to the input voltage value, ensuring versatility for different design requirements. The board comes with a preset output voltage of 3.3 V, but this can be easily adjusted as needed. The high switching frequency, up to 1 MHz, allows the use of small surface-mount inductors and capacitors, thereby reducing the overall size and enhancing the power density of the application.

The evaluation board also includes a range of protection features to ensure the longevity and reliability of the application. These include overcurrent protection, thermal shutdown, and a programmable soft-start function that prevents inrush current at startup.

For ease of monitoring and testing, the STEVAL-ISA109V2 is equipped with test points that provide convenient access to critical signals and voltages. It also features jumper connectors for enabling or disabling the synchronization function and for setting the device's soft-start time.

In summary, the STEVAL-ISA109V2 evaluation board is an excellent platform for experimenting with and implementing power solutions using the L7986A DC-DC converter. Its flexibility, efficiency, and comprehensive feature set make it an indispensable tool for developing robust power supply designs.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess