Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose AC/DC, Secondary Side
Outputs and Type 1, Non-Isolated
Voltage - Input 4.5V ~ 32V
Regulator Topology Resonant
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SRK2001, STL140N4LLF5
Other Names 497-15694
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284292-STEVAL-ISA168V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA168V1 CAD Model

Description

Introducing the STEVAL-ISA168V1 from STMicroelectronics

The STEVAL-ISA168V1 is a highly efficient power management integrated circuit evaluation board designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and versatile evaluation platform is specifically tailored for testing and prototyping with the L7987L, a powerful step-down switching regulator capable of delivering up to 3 A of continuous current to the load.

Robust and Flexible Power Solution

The L7987L regulator on the STEVAL-ISA168V1 operates over a wide input voltage range from 4.5 V to 61 V, making it ideal for a variety of applications that require a stable and efficient low voltage supply. This includes industrial control systems, automotive electronics, and consumer applications where reliability and efficiency are paramount.

Highly Configurable and Easy to Use

Engineered for flexibility, the STEVAL-ISA168V1 allows for easy adjustment of the output voltage, enabling users to tailor the power supply to their specific needs. The board also features a range of configurable options, including soft-start, sequencing, and enabling/disabling functions, providing developers with the tools to optimize the power management for their particular application.

Advanced Features for Enhanced Performance

The L7987L boasts an impressive array of features designed to enhance performance and safety. These include pulse-by-pulse current limiting, overcurrent protection, thermal shutdown, and a power good signal for output voltage monitoring. The STEVAL-ISA168V1 showcases all these features, allowing designers to thoroughly evaluate the L7987L's capabilities.

Compact Design for Easy Integration

STMicroelectronics has crafted the STEVAL-ISA168V1 with a compact and thermally efficient layout. The evaluation board's small footprint allows it to be easily integrated into existing prototypes or used as a standalone power supply module in space-constrained applications.

Support and Resources

STMicroelectronics provides comprehensive support for the STEVAL-ISA168V1, including detailed documentation, reference designs, and technical assistance, ensuring that developers have all the resources they need to successfully integrate the board into their projects.

Whether you're developing the next generation of consumer electronics or working on rugged industrial equipment, the STEVAL-ISA168V1 offers a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Texas Instruments
EVAL BOARD FOR LM3481 / LM3481 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM3481EVAL/NOPB
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
NXP / Nexperia
KIT EVAL BOARD 1MHZ DUAL SW-MODE / MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for KIT34716EPEVBE
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB-12GHN-C
Renesas Electronics America
EVAL BRD FOR RAA2108252 / RAA210825 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for RTKA2108252H00000BU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention