Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Non-Isolated
Power - Output 7 W
Voltage - Output 7V, -5V
Current - Output 840mA, 400mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer0P
Base Product Number STEVAL
Other Names -1138-STEVAL-ISA174V1,497-16090
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284196-STEVAL-ISA174V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA174V1 CAD Model

Description

Introducing the STEVAL-ISA174V1 from STMicroelectronics

The STEVAL-ISA174V1 is a cutting-edge product evaluation board from STMicroelectronics, designed specifically for the evaluation of the L7987, a powerful and flexible DC-DC converter. This state-of-the-art converter is capable of providing up to 3 A of current with an input voltage range of 4.5 V to 61 V, making it an ideal solution for a wide range of applications, including industrial, consumer, and automotive systems that require efficient power conversion.

Key Features of the STEVAL-ISA174V1:

  • Highly Efficient DC-DC Conversion: The L7987 converter on the STEVAL-ISA174V1 boasts a high efficiency of up to 95%, ensuring minimal power loss during the conversion process.
  • Wide Input Voltage Range: With an input voltage range of 4.5 V to 61 V, the board is versatile and can be used in environments with fluctuating power supply conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to VIN, providing flexibility to power a broad spectrum of devices and circuits.
  • Compact Design: The evaluation board comes in a compact form factor, facilitating easy integration into existing systems without requiring significant space.
  • Overcurrent and Thermal Protection: The L7987 includes features such as overcurrent protection and thermal shutdown, enhancing the reliability and longevity of the application.

Applications:

The STEVAL-ISA174V1 is suitable for a myriad of applications where efficient power conversion is critical. It is particularly useful in:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Telecommunications equipment
  • Power management solutions

Engineers and developers can leverage the STEVAL-ISA174V1 evaluation board to rapidly prototype and test their designs, significantly reducing time-to-market for products requiring stable and efficient power supply solutions. With its robust feature set and flexible design, the STEVAL-ISA174V1 is an invaluable tool for anyone working with advanced electronic systems.

For more information, technical specifications, and support resources, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention