Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 500mA
Voltage - Input 4V ~ 38V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part A6985F5V
Base Product Number STEVAL
Other Names 497-16378,-1138-STEVAL-ISA186V1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284240-STEVAL-ISA186V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA186V1 CAD Model

Description

STEVAL-ISA186V1 - High-Efficiency Power Conversion Evaluation Board

The STEVAL-ISA186V1 from STMicroelectronics is an advanced evaluation board designed for engineers and developers who require a reliable, high-performance solution for power conversion applications. This evaluation board is specifically tailored to demonstrate the capabilities of STMicroelectronics' cutting-edge power management technologies.

Key Features

  • Efficiency: Optimized for high efficiency, the STEVAL-ISA186V1 showcases a synchronous step-down switching regulator that delivers exceptional power conversion rates, minimizing energy loss and heat generation.
  • Input Voltage Range: It operates over a wide input voltage range, making it versatile for various applications, from industrial systems to consumer electronics.
  • Output Voltage and Current: The board is designed to provide a stable output voltage with the capability to supply a significant amount of current, ensuring a reliable power source for demanding loads.
  • Thermal Management: With an emphasis on thermal efficiency, the evaluation board includes features to manage heat effectively, ensuring stable operation even under high power conditions.
  • Compact Design: The compact form factor of the STEVAL-ISA186V1 makes it easy to integrate into existing designs, providing a convenient solution for power supply requirements.
  • Protection Features: The board is equipped with multiple protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, to safeguard against potential damage from abnormal operating conditions.

Applications

The STEVAL-ISA186V1 is suited for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Power adapters and chargers
  • DC-DC converters for distributed power architectures
  • Telecommunications and networking equipment
  • Industrial control systems

Conclusion

The STEVAL-ISA186V1 evaluation board is a testament to STMicroelectronics' commitment to providing innovative power management solutions. With its high efficiency, broad input voltage range, and comprehensive protection features, it stands as an ideal choice for developers looking to enhance their power conversion systems. The board's ease of use and adaptability to different applications make it a valuable tool for both prototyping and educational purposes in the field of power electronics.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention