EN
  • EN
  • DE

STEVAL-ISB035V1

Part No STEVAL-ISB035V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part STBC03
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17653
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284586-STEVAL-ISB035V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB035V1 CAD Model

Description

STEVAL-ISB035V1 Wireless Battery Charger Evaluation Board

The STEVAL-ISB035V1 is a cutting-edge evaluation board designed by STMicroelectronics, tailored for the development and testing of wireless battery charging solutions. This evaluation board is centered around the STWBC-WA wireless charging-transmitter controller, which is optimized for the Qi wireless charging standard, ensuring compatibility with a wide range of devices and accessories.

With its capability to deliver up to 5 watts of power, the STEVAL-ISB035V1 is perfect for applications in small electronics, such as wearables, smartphones, and other personal devices that require a convenient and efficient charging method. The board's layout is meticulously designed to facilitate easy integration into larger systems, while also providing a standalone wireless charging solution for immediate use.

Key features of the STEVAL-ISB035V1 include:

  • STWBC-WA digital controller for wireless battery charger transmitters
  • Supports the Qi wireless charging protocol for inductive communication
  • Up to 5W of power delivery for charging
  • Foreign object detection (FOD) functionality for safety
  • LED indicators for charge status and power level
  • USB interface for firmware updates and system configuration
  • Comprehensive set of protection features including thermal shutdown, over-voltage, and over-current protection

The STEVAL-ISB035V1 is not only a testament to STMicroelectronics' commitment to innovation in the field of wireless charging technology but also a versatile tool for engineers and designers looking to explore and implement wireless power solutions. The evaluation board comes with a detailed user manual and design schematics, which significantly eases the development process and reduces time to market for new products.

Whether for rapid prototyping, performance testing, or as a reference design for custom projects, the STEVAL-ISB035V1 offers a robust and user-friendly platform that stands out in the ever-evolving landscape of wireless charging technology.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess