Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24LC16B
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123226-24LC16B-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC16B-E/SN CAD Model

Description

Microchip Technology 24LC16B-E/SN EEPROM

The Microchip Technology 24LC16B-E/SN is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for advanced electronic systems. This integrated circuit is designed to provide efficient non-volatile data storage with a long-term retention capability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: 16 Kbits (2,048 x 8 bits), providing ample storage for configuration settings, device parameters, or small data logs.
  • Interface: I²C (2-wire serial interface), facilitating easy integration into most microcontroller-based systems and ensuring compatibility with a vast array of existing designs.
  • Operating Voltage Range: 2.5V to 5.5V, accommodating various system power requirements and ensuring flexibility in mixed-voltage environments.
  • Write Protect: Hardware write protection for the entire memory array, preventing accidental data corruption and ensuring data integrity.
  • Speed: Fast data transfer rates of up to 400 kHz, enabling quick read/write operations that are essential for time-sensitive applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.
  • Packaging: Available in an 8-pin SOIC (SN) package, which is suitable for surface-mount technology and occupies minimal board space.

Applications:

The versatility of the 24LC16B-E/SN makes it suitable for various applications, including:

  • Parameter storage for industrial control systems
  • Device configuration for consumer electronics
  • Automotive settings and preferences memory
  • Data logging systems requiring low-power non-volatile memory

With its robust design, compatibility with standard communication protocols, and a wide operating voltage and temperature range, the Microchip Technology 24LC16B-E/SN EEPROM stands out as a reliable choice for designers and engineers looking to incorporate stable and dependable memory solutions into their projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Microchip Technology
EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C010-12DK-E
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.4053
ECAD model for M24LR64-RDW6T/2
Toshiba Semiconductor and Storage
Lowest to $7.3127
ECAD model for TH58BVG3S0HBAI6
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1167 $50.2515
110+ $0.9162 $100.7820
170+ $0.8876 $150.8920
235+ $0.8590 $201.8650
305+ $0.8304 $253.2720
405+ $0.7445 $301.5225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,291 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention