EN
  • EN
  • DE

M24LR64-RDW6T/2

Part No M24LR64-RDW6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24LR64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names M24LR64RDW6T2,497-10487-1,497-10487-2,497-10487-6
Standard Package 4,000
Win Source Part Number 1229300-M24LR64-RDW6T/2
Ultra Librarian 3D Model Ultra Librarian M24LR64-RDW6T/2 CAD Model

Description

STMicroelectronics M24LR64-RDW6T/2 Dynamic NFC/RFID Tag

The M24LR64-RDW6T/2 is a state-of-the-art NFC/RFID tag from STMicroelectronics, designed to deliver wireless connectivity to a wide range of applications. This dynamic tag features a 64-Kbit EEPROM that provides robust storage capabilities for various data types, making it an ideal choice for product identification, data tracking, and authentication purposes.

Key Features:

  • Dual Interface EEPROM: This device supports both I2C and ISO 15693 RF interfaces, enabling seamless communication with both wired and wireless systems.
  • Energy Harvesting: Equipped with an energy-harvesting feature, the M24LR64-RDW6T/2 can power external devices using the energy from the RF field, reducing the need for additional power sources.
  • Large Memory Size: With a 64-Kbit memory capacity, the tag provides ample space for storing complex data sets, including personal data, configuration parameters, and more.
  • Fast Data Transfer: The device supports fast transfer modes, facilitating quick and efficient data exchange between the tag and the reader.
  • Extended Temperature Range: The tag is designed to operate across a wide temperature range, making it suitable for harsh environments and outdoor applications.
  • Robust Security: The M24LR64-RDW6T/2 incorporates security features such as password protection and lockable sectors, ensuring the safety and integrity of the stored data.

Applications:

The versatility of the M24LR64-RDW6T/2 allows it to be integrated into a variety of applications, including but not limited to:

  • Consumer Electronics
  • Medical and Healthcare
  • Industrial Automation
  • Supply Chain Management
  • Smart Advertising

As a product from STMicroelectronics, a leader in semiconductor solutions, the M24LR64-RDW6T/2 dynamic NFC/RFID tag is built to the highest standards of quality and reliability. It is an excellent choice for developers and manufacturers seeking to enhance their products with advanced wireless connectivity features.

You May Also Be Interested in

STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Lowest to $27.8572
EM Microelectronic
Lowest to $14.3382
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
Texas Instruments
LF READER IC
Lowest to $5.6754
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,514 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess