Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Rohm Semiconductor
Package Tape & Reel
Number of Bits 16
Number of Channels 1
Power (Watts) 400 mW
Voltage - Supply, Analog 3.14V ~ 3.47V
Voltage - Supply, Digital 3.3V
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP-B
Base Product Number BU6574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BU6574FV-E2DKR,BU6574FV-E2CT,BU6574FV-E2TR,BU6574FV-E2-ND
Standard Package 2,500
Win Source Part Number 1001964-BU6574FV-E2
Ultra Librarian 3D Model Ultra Librarian BU6574FV-E2 CAD Model

Description

The Rohm Semiconductor BU6574FV-E2 is a data acquisition analog front-end (AFE) integrated circuit (IC) with 16 bits.

  • Manufacturer: Rohm Semiconductor
  • Resolution: 16 bits
  • Package: Tape and Reel
  • Standard Package: 2,500
  • Mounting Type: Surface Mount Device (SMD)
  • Power Rating: 400mW
  • Analog Voltage Supply: 3.14V to 3.47V
  • Digital Voltage Supply: 3.3V
  • Number of Channels: 1
  • Package/Case: 20-LSSOP (0.173”, 4.40mm width)
  • Supplier Device Package: 20-SSOP-B
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Texas Instruments
Sensor AFE System: Multi-Channel, Low-Power 16-Bit | IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
ECAD model for LMP90079MHX/NOPB
Texas Instruments
G.SHDSL ANALOG FRONT-END | IC AFE 1 CHAN 16BIT 28SSOP
Need more? Email Us
ECAD model for AFE1230E
Infineon Technologies
OCTAL-10BASES ANALOG FRONT END / Channel AFE Bit
Lowest to $24.5245
ECAD model for PEF22825FV1.1
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA / 3 Channel AFE 24 Bit 30-DSBGA
Lowest to $3.5910
ECAD model for AFE4410YZR
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
ECAD model for AFE2126E
Texas Instruments
AFE4430 WITH I2C / 4 Channel AFE Bit 30-DSBGA
Lowest to $5.9542
ECAD model for AFE44I30YZR
Cirrus Logic Inc.
IC AFE 3CH 8/10/12/16BIT 32QFN / 3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $32.1176
ECAD model for WM8224CSEFL
Analog Devices Inc.
IC AFE 5 CHAN 19BIT 64LQFP / 5 Channel AFE 19 Bit 64-LQFP (10x10)
Lowest to $42.1910
ECAD model for ADAS1000-2BSTZ-RL
Texas Instruments
ANALOG FRONT END / 4 Channel AFE 14 Bit 400-FCBGA (17x17)
Lowest to $2,129.6717
ECAD model for AFE7684IABJ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention