EN
  • EN
  • DE

WM8224CSEFL

Part No WM8224CSEFL
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3CH 8/10/12/16BIT 32QFN  /  3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Cirrus Logic Inc.
Package Tray
Product Status Last Time Buy
Number of Bits 8, 10, 12, 16
Number of Channels 3
Power (Watts) 360 mW
Voltage - Supply, Analog 2.97V ~ 3.63V
Voltage - Supply, Digital 2.97V ~ 3.63V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number WM8224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 598-2381,WM8224CSEFL-ND
Standard Package 490
Win Source Part Number 972477-WM8224CSEFL
Ultra Librarian 3D Model Ultra Librarian WM8224CSEFL CAD Model

Description

The WM8224CSEFL is an integrated circuit that belongs to the Data Acquisition - Analog Front End (AFE) family.

  • Product Type: Integrated Circuit
  • Category: Data Acquisition - Analog Front End (AFE)
  • Manufacturer: Cirrus Logic Inc.
  • Package: Tray
  • Resolution: 8, 10, 12, 16 bit
  • Channels: 3
  • Analog Supply Voltage: 2.97V ~ 3.63V
  • Digital Supply Voltage: 2.97V ~ 3.63V
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Texas Instruments
Lowest to $7.2089
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess