EN
  • EN
  • DE

W631GU8MB-12I

Part No W631GU8MB-12I
Manufacturer Winbond Electronics
Catalog DDR
Description DDR3-1600 128Mx8 (1Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941697-W631GU8MB-12I
Series *
Ultra Librarian 3D Model Ultra Librarian W631GU8MB-12I CAD Model

Description

The W631GU8MB-12I is a high-speed CMOS Double Data Rate (DDR) SDRAM manufactured by Winbond Electronics. It is a 64M x 8 bit memory device designed for applications requiring high bandwidth and performance.

Applications:

  • Graphics Cards
  • Networking Devices
  • Gaming Consoles
  • Set-Top Boxes
  • Embedded Systems with High-Performance Graphics

Features:

  • Double Data Rate (DDR) Architecture
  • 64M x 8 bit organization
  • Data transfer rates up to 166 MHz / 333 Mbps
  • Operating Voltage: 2.5V
  • 8 Internal Banks
  • Programmable Burst Length: 2, 4, 8
  • Auto and Self Refresh Modes
  • RoHS Compliant

Benefits:

  • High Bandwidth: Enables fast data processing for graphics and other high-performance applications.
  • Large Capacity: Provides ample memory space for frame buffering and texture storage.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Performance: Ensures stable operation in demanding environments.

Additional Details:

The W631GU8MB-12I DDR SDRAM utilizes a double data rate architecture to achieve high-speed data transfer rates. By transferring data on both the rising and falling edges of the clock signal, it effectively doubles the memory bandwidth compared to single data rate SDRAM. This component operates at a voltage of 2.5V and has 8 internal banks that allows for concurrent operations. The programmable burst length allows flexibility in data access. The auto and self refresh modes helps in retaining the data in memory. This DDR SDRAM module is used in various applications like graphics cards where high memory bandwidth is a must, and various networking equipment.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1108 $60.1108
3+ $49.3220 $147.9660
4+ $47.7800 $191.1200
5+ $46.2393 $231.1965
7+ $44.6985 $312.8895
9+ $40.0739 $360.6651
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,773 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess