EN
  • EN
  • DE

ADAS1000-2BSTZ-RL

Part No ADAS1000-2BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AFE 5 CHAN 19BIT 64LQFP / 5 Channel AFE 19 Bit 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 19
Number of Channels 5
Voltage - Supply, Analog 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADAS1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAS1000-2BSTZ-RLDKR,ADAS1000-2BSTZ-RLTR,ADAS1000-2BSTZ-RL-ND,ADAS1000-2BSTZ-RLCT
Standard Package 1,500
Win Source Part Number 987901-ADAS1000-2BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAS1000-2BSTZ-RL CAD Model

Description

ADAS1000-2BSTZ-RL: An Advanced ECG Monitoring IC from Analog Devices Inc.

The ADAS1000-2BSTZ-RL is a cutting-edge electrocardiogram (ECG) analog front-end integrated circuit designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is specifically tailored for high precision ECG signal acquisition and monitoring, making it an excellent choice for medical instrumentation and health monitoring systems.

This particular model comes in a compact LQFP-64 package and is part of the ADAS1000 series, which is renowned for its ability to provide a complete, fully integrated ECG signal chain solution. The ADAS1000-2BSTZ-RL is designed to simplify the design of ECG and other biopotential measurement devices by integrating multiple functionalities into a single chip. This integration not only reduces the overall component count and system cost but also enhances performance through optimized signal paths and advanced noise reduction techniques.

Key features of the ADAS1000-2BSTZ-RL include:

  • Five high-performance ECG channels, enabling simultaneous acquisition of standard ECG leads
  • Integrated right leg drive (RLD) amplifier for common-mode noise reduction and improved signal quality
  • High-resolution data conversion with a 24-bit sigma-delta ADC per channel
  • Flexible data rate options to support a variety of monitoring applications
  • Lead-off detection to ensure reliable patient monitoring and safety
  • Pace detection circuitry capable of identifying and handling cardiac pacemaker pulses
  • Low power consumption suitable for portable and battery-powered devices
  • Easy interfacing with microcontrollers via SPI or frame sync (FS) modes

The ADAS1000-2BSTZ-RL is designed with patient safety in mind, incorporating a range of diagnostic features. It is capable of operating in both normal and reduced power modes, allowing for flexibility in power management and extending the battery life of portable devices. Additionally, its robust design ensures reliable operation in the demanding environments typical of medical settings.

Whether it's for a hospital-grade ECG machine or a wearable health monitoring device, the ADAS1000-2BSTZ-RL from Analog Devices Inc. provides a comprehensive and reliable solution for ECG signal processing. Its high level of integration, coupled with exceptional performance, makes it a top choice for developers and manufacturers seeking to innovate in the field of medical electronics.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4331 $70.2993
7+ $19.2272 $134.5904
10+ $18.6264 $186.2640
13+ $18.0255 $234.3315
17+ $17.4247 $296.2199
23+ $15.6221 $359.3083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess