EN
  • EN
  • DE

TA7824F

Part No TA7824F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353989-TA7824F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7824F CAD Model

Description

The TA7824F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 24V output voltage from a higher input voltage. This regulator belongs to the TA78xx series, known for their ease of use, reliability, and integrated protection features, making them suitable for a wide range of electronic applications.

Applications:

  • Power supplies for industrial control systems: Provides a stable 24V supply for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Voltage regulation in motor control circuits: Used to regulate the voltage for motor drivers and other components in motor control applications.
  • Audio amplifiers: Supplies a regulated 24V voltage for audio amplifiers and preamplifiers.
  • Lighting systems: Employed in lighting circuits to provide a stable voltage for LED drivers and other lighting components.
  • Communication equipment: Provides a regulated voltage for communication devices such as routers, modems, and network switches.

Features:

  • Fixed 24V output voltage: Delivers a precise and consistent 24V output voltage.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits by limiting the output current.
  • Thermal overload protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe threshold.
  • Output transistor safe-area compensation: Ensures stable operation under varying load conditions.
  • High ripple rejection: Effectively filters out ripple voltage from the input, providing a clean and stable output voltage.
  • Three-terminal package: Easy to integrate into circuits with only three connections: input, output, and ground.

Benefits:

  • Stable and reliable voltage regulation: Guarantees consistent performance of electronic circuits by providing a stable 24V supply.
  • Protection against damage: Integrated protection features safeguard against short circuits and overheating, extending the lifespan of the regulator and connected components.
  • Ease of use: Simple three-terminal package simplifies circuit design and implementation.
  • Cost-effective: Provides a low-cost solution for voltage regulation in various applications.
  • Wide operating temperature range: Operates reliably across a broad range of ambient temperatures.

Additional Details:

The TA7824F typically requires a heatsink, especially when operating at higher input voltages and load currents, to dissipate heat effectively. The input voltage should be a few volts higher than the desired output voltage (24V) to ensure proper regulation. It is crucial to refer to the datasheet for specific operating conditions, thermal management guidelines, and recommended application circuits. This device is commonly available in a TO-220 or similar package. The maximum input voltage is typically around 35-40V, and the maximum output current is typically around 1A, but it is essential to verify these values with the official datasheet.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4029 $61.6406
32+ $3.6128 $115.6096
50+ $3.4997 $174.9850
69+ $3.3876 $233.7444
89+ $3.2744 $291.4216
119+ $2.9360 $349.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess