EN
  • EN
  • DE

STEVAL-ISQ013V1

Part No STEVAL-ISQ013V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Current Sensing
Embedded No
Utilized IC / Part TS507
Primary Attributes 2.7V ~ 5.5V Input Voltage
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names STEVALISQ013V1,497-11285
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284668-STEVAL-ISQ013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISQ013V1 CAD Model

Description

STEVAL-ISQ013V1 - Energy Harvesting Reference Design

The STEVAL-ISQ013V1 from STMicroelectronics is a state-of-the-art energy harvesting reference design, specifically tailored for applications where power availability is limited and efficiency is paramount. This innovative solution is designed to capture and convert ambient energy into usable electrical power, making it an ideal choice for powering small electronic devices in remote or wireless locations.

At the heart of the STEVAL-ISQ013V1 is an ultra-low-power energy harvester and battery charger, which can draw energy from a variety of sources such as solar, vibration, or thermal gradients. The reference design is built around the SPV1050, an extremely efficient power management integrated circuit (IC) that optimizes the transfer of energy from the harvester to the output.

The board supports multiple energy harvesting sources, which allows for flexibility in application design. It can operate with input voltages as low as 50 mV, enabling it to harness even the smallest amounts of ambient energy. Additionally, the STEVAL-ISQ013V1 is equipped with an MPPT algorithm (Maximum Power Point Tracking) that maximizes the energy extraction from photovoltaic cells under varying light conditions.

The STEVAL-ISQ013V1 is designed with a battery management system that ensures safe charging and discharging of the connected energy storage element, whether it's a rechargeable battery or a supercapacitor. This ensures longevity and reliability of the power storage component, which is critical for maintenance-free operation over long periods.

This reference design also includes an evaluation software that provides a user-friendly interface for monitoring and configuring the harvester's operation parameters. With its compact size and comprehensive feature set, the STEVAL-ISQ013V1 is an excellent tool for developers looking to create sustainable and autonomous electronic systems for IoT, wearable, industrial, and agricultural applications.

In summary, the STEVAL-ISQ013V1 is a versatile and efficient solution for energy harvesting, offering designers the ability to create innovative, self-powered products with extended operational life and reduced environmental impact.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess