EN
  • EN
  • DE

STEVAL-LLL003V1

Part No STEVAL-LLL003V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Current - Output / Channel 130mA
Outputs and Type 1, Non-Isolated
Voltage - Input 85 ~ 135 VAC, 175 ~ 285 VAC
Supplied Contents Board(s)
Utilized IC / Part VIPer0P
Base Product Number STEVAL
Other Names 497-17663,-1138-STEVAL-LLL003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283824-STEVAL-LLL003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-LLL003V1 CAD Model

Description

STEVAL-LLL003V1 Evaluation Board from STMicroelectronics

The STEVAL-LLL003V1 is a state-of-the-art evaluation board designed by STMicroelectronics, specifically created for developers and engineers who are looking to explore the capabilities of LED array control for lighting applications. This evaluation board is a testament to STMicroelectronics' commitment to providing innovative solutions for power management and control in various lighting scenarios.

At the heart of the STEVAL-LLL003V1 is an advanced LED driver system that is capable of delivering precise and efficient control of LED arrays. The board is equipped with features that allow for dimming, color mixing, and light intensity adjustment, making it an ideal platform for developing advanced lighting systems such as architectural lighting, stage lighting, and general-purpose illumination.

The evaluation board boasts a robust design that is compatible with a wide range of LED types, including high-brightness and RGB LEDs. It incorporates a flexible power supply system that can accommodate different voltage requirements, ensuring that it can be used with various LED configurations. The STEVAL-LLL003V1 also includes protection features such as overcurrent, short-circuit, and thermal shutdown, which safeguard the system and extend the lifespan of the LEDs.

For ease of use and quick deployment, the board comes with a user-friendly interface that includes connectors and jumpers for easy setup and configuration. It also supports multiple communication protocols, allowing for seamless integration with external controllers and systems. With the provided documentation and software tools, developers can swiftly begin experimenting and prototyping their lighting solutions.

The STEVAL-LLL003V1 is not just a tool for hardware developers; it's also an excellent resource for software developers who are looking to create custom firmware for LED lighting systems. The evaluation board's firmware is fully upgradable, ensuring that it can keep up with the latest advancements in lighting technology and control algorithms.

In summary, the STEVAL-LLL003V1 evaluation board is a versatile and powerful platform for anyone looking to push the boundaries of LED lighting technology. With its advanced features, compatibility with various LED types, and user-friendly design, it stands as a top choice for professionals in the field.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess