EN
  • EN
  • DE

STEVAL-LNBH06

Part No STEVAL-LNBH06
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 2, Non-Isolated
Voltage - Input 8V ~ 16V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH26S
Base Product Number STEVAL
Other Names 497-17028,-1138-STEVAL-LNBH06
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284237-STEVAL-LNBH06
Ultra Librarian 3D Model Ultra Librarian STEVAL-LNBH06 CAD Model

Description

STEVAL-LNBH06 Evaluation Board from STMicroelectronics

The STEVAL-LNBH06 from STMicroelectronics is an advanced evaluation platform designed for the LNBH26, a highly integrated monolithic voltage regulator and interface IC that is used in low noise block (LNB) converters in satellite receiver systems. This evaluation board is part of ST's satellite TV and set-top box portfolio, providing a comprehensive solution for testing and prototyping state-of-the-art satellite TV technology.

The LNBH26 IC incorporated in the STEVAL-LNBH06 is capable of providing the 13/18V and 22kHz tone signaling required to control the LNB according to the satellite dish's requirements. It features an I²C interface for enhanced control and diagnostics, as well as an integrated step-up converter and a series of protection features to ensure reliable operation under various conditions.

Key features of the STEVAL-LNBH06 evaluation board include:

  • Support for single LNB supply and control voltage regulator with I²C interface.
  • DiSEqC 2.x compliant and capable of handling 22kHz tone generation.
  • Built-in gate drive for external MOSFET to boost output current capability.
  • Comprehensive set of protections such as overtemperature, overcurrent, and overvoltage, ensuring robust performance.
  • Adjustable output voltage to accommodate various LNB configurations.
  • Low-power standby mode to reduce energy consumption when not in active use.

The evaluation board is designed with flexibility in mind, allowing engineers and designers to explore the full capabilities of the LNBH26 IC. With onboard connectors and test points, users can easily interface with the board and monitor its performance during development. The STEVAL-LNBH06 is an ideal tool for R&D labs and educational institutions, as well as hobbyists interested in satellite communication technology.

With the STEVAL-LNBH06, STMicroelectronics continues to demonstrate its commitment to providing innovative solutions for the satellite TV industry, making it easier for professionals to develop high-quality products for end-users around the globe.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess