EN
  • EN
  • DE

TYN058

Part No TYN058
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 50V 8A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 50V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 25mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 45mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054173-TYN058
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN058 CAD Model

Description

STMicroelectronics TYN058 Thyristor

The TYN058 from STMicroelectronics is a robust and reliable silicon-controlled rectifier (SCR) designed to manage medium power. This thyristor is well-suited for applications requiring phase control in AC loads, overvoltage crowbar protection, motor control circuits, and inrush current limiting circuits. It is a versatile component that can be used in a variety of industries including lighting, motor drive, and power supply systems.

With a high surge capability, the TYN058 is capable of handling peak currents with ease, making it an excellent choice for applications that experience occasional short-term overloads. Its on-state RMS current is rated at 8A, which allows it to handle significant steady-state power levels. The device can withstand a maximum repetitive peak reverse voltage of 600V, which ensures it can be used in many different circuit configurations without risk of breakdown.

The TYN058 features a gate trigger current of 15mA, which means it can be triggered into conduction with a relatively small current, making it compatible with a wide range of control circuits and easy to interface with microcontrollers and other logic devices. Additionally, the holding current of the device is low, ensuring that once the current drops below a certain level, the device will turn off automatically, helping to prevent unwanted power dissipation.

Designed with practicality in mind, the TYN058 comes in a TO-220AB package, which is a widely used and easily mountable form factor. This package provides good thermal and mechanical characteristics, allowing the SCR to operate reliably even under harsh conditions. The device also features high immunity to dV/dt, which ensures stable operation during rapid voltage changes that are commonly found in industrial environments.

Overall, the TYN058 is a high-performance SCR that offers a combination of high surge capability, easy gate triggering, and robust thermal properties. Its reliability and versatility make it an excellent choice for designers and engineers looking to create efficient and durable power control systems.

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9402 $65.6412
13+ $8.9767 $116.6971
20+ $8.6960 $173.9200
28+ $8.4153 $235.6284
36+ $8.1347 $292.8492
48+ $7.2938 $350.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess