EN
  • EN
  • DE

STEVAL-MKI137V1

Part No STEVAL-MKI137V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Magnetic, Magnetometer
Sensing Range ±4, 8, 12, 16 gauss
Interface I2C, SPI
Sensitivity 6842LSB/gauss, 3421LSB/gauss, 2281LSB/gauss, 1711LSB/gauss
Voltage - Supply 1.9V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS3MDL
Base Product Number STEVAL
Other Names STEVAL-MKI137V1,497-14106
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283711-STEVAL-MKI137V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI137V1 CAD Model

Description

Introducing the STEVAL-MKI137V1 Adapter Board

The STEVAL-MKI137V1 is a compact and versatile adapter board designed by STMicroelectronics to facilitate the evaluation of MEMS devices in the LSM6DSO iNEMO inertial module family. This innovative product is specifically engineered to provide users with a simple and effective way to interface with the LSM6DSO module, which is known for its high performance in terms of 3D accelerometer and 3D gyroscope features.

Key Features of the STEVAL-MKI137V1

  • Compatibility: The adapter board is fully compatible with the STEVAL-MKI109V3 motherboard, which is part of the STMicroelectronics' plug-and-play iNEMO suite of evaluation boards.
  • LSM6DSO Integration: It is designed to host the LSM6DSO, a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope, enabling high-resolution motion tracking and advanced power-saving features.
  • Easy Connection: Equipped with a standard DIL 24-pin socket, this adapter board ensures seamless and straightforward connection to the STEVAL-MKI109V3 motherboard or any custom application.
  • Software Support: The STEVAL-MKI137V1 is supported by the Unico GUI software, which provides a user-friendly interface for device configuration and data visualization, simplifying the process of device testing and data analysis.

Applications of the STEVAL-MKI137V1

With its high precision and low power consumption, the STEVAL-MKI137V1 is an ideal tool for a wide range of applications, including:

  • Gaming and virtual reality input devices
  • Inertial navigation systems for drones and other unmanned vehicles
  • Indoor navigation and smart pedestrian dead-reckoning
  • Vibration monitoring and compensation
  • IoT devices requiring motion sensing capabilities

The STEVAL-MKI137V1 adapter board is a testament to STMicroelectronics' commitment to providing advanced solutions for motion sensing and control. Its ease of use, combined with the advanced capabilities of the LSM6DSO, makes it an essential tool for developers and engineers looking to leverage the power of MEMS technology in their next project.

For further information and to view detailed technical specifications, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5273 $79.0546
4+ $32.4328 $129.7312
6+ $31.4192 $188.5152
8+ $30.4058 $243.2464
10+ $29.3922 $293.9220
14+ $26.3516 $368.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess