EN
  • EN
  • DE

STEVAL-MKI139V1

Part No STEVAL-MKI139V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Embedded No
Utilized IC / Part MP33AB01
Primary Attributes Analog Output
Supplied Contents Board(s)
Other Names -497-14149,497-14149
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284541-STEVAL-MKI139V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI139V1 CAD Model

Description

Introducing the STEVAL-MKI139V1 Adapter Board

The STEVAL-MKI139V1 is a state-of-the-art adapter board crafted by STMicroelectronics, designed to facilitate the evaluation of MEMS devices in the LSM6DSO product family. This compact yet powerful board is an essential tool for designers and engineers looking to explore the capabilities of the LSM6DSO inertial module, which is known for its high performance in terms of 3D accelerometer and 3D gyroscope features.

Robust Design and Easy Integration

Engineered with precision, the STEVAL-MKI139V1 boasts a robust design that ensures reliability and durability for extensive testing. The board comes with a standard DIL 24-pin socket, which guarantees easy integration into your existing setup. This feature allows for seamless connection with STMicroelectronics' STEVAL-MKI109V3 motherboard or any custom application, thereby providing a versatile platform for various development scenarios.

Advanced Features for Comprehensive Evaluation

The adapter board is equipped with a range of advanced features that enable comprehensive evaluation of the LSM6DSO module. It includes support for I2C and SPI communication, allowing developers to interface with the LSM6DSO module through their preferred protocol. The board also provides configurable interrupt signals, which are crucial for real-time applications that require immediate response to changes in motion or orientation.

Support for a Wide Range of Applications

With its high-resolution, low-power 3D digital accelerometer and 3D digital gyroscope, the STEVAL-MKI139V1 is well-suited for a plethora of applications. These include gaming and virtual reality input devices, impact recognition and logging, vibration monitoring and compensation, and navigation systems. Its versatility makes it ideal for the rapid prototyping of consumer electronics, wearables, and IoT devices.

Comprehensive Development Support

STMicroelectronics provides extensive support for developers working with the STEVAL-MKI139V1. Access to technical documentation, reference designs, and software tools ensures a smooth development process. Additionally, the STEVAL-MKI139V1 is fully supported by the Unico GUI software, which allows for easy device configuration and data visualization to accelerate evaluation and development phases.

Whether you're an experienced professional or a budding enthusiast in the field of motion sensing and detection, the STEVAL-MKI139V1 adapter board presents a reliable and flexible solution for your development needs.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess