EN
  • EN
  • DE

STEVAL-MKI141V1

Part No STEVAL-MKI141V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Humidity
Embedded No
Supplied Contents Board(s)
Utilized IC / Part HTS221
Other Names -497-14633,497-14633
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283739-STEVAL-MKI141V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI141V1 CAD Model

Description

Introducing the STEVAL-MKI141V1 Adapter Board

The STEVAL-MKI141V1 is a sophisticated adapter board designed by STMicroelectronics, tailored for the quick and convenient evaluation of their MEMS (Micro-Electro-Mechanical Systems) devices. This adapter board is specifically created to be compatible with the standard DIL24 socket, which ensures its easy integration with the user's existing application setup.

At the heart of the STEVAL-MKI141V1 is the LSM6DSOX, a state-of-the-art iNEMO inertial module that combines a 3D digital accelerometer and a 3D digital gyroscope. This cutting-edge module is capable of providing comprehensive inertial measurements, which are crucial for a wide range of applications such as gaming, augmented reality, and sports analytics, to name a few.

Key Features of the STEVAL-MKI141V1:

  • LSM6DSOX iNEMO Inertial Module: Boasting a 3D accelerometer and gyroscope with high-resolution output.
  • DIL24 Socket Compatibility: Designed for plug-and-play convenience with any standard DIL24 socket for hassle-free evaluation.
  • Wide Operating Voltage Range: The board operates effectively within a voltage range of 1.71V to 3.6V, catering to various power requirements.
  • Comprehensive Software Support: STMicroelectronics provides a complete suite of software tools to support the development and testing of applications that utilize the LSM6DSOX.

Applications:

The versatility of the STEVAL-MKI141V1 adapter board makes it suitable for a plethora of applications, including but not limited to:

  • Wearable devices
  • Smartphone and tablet motion sensing
  • Industrial IoT and robotics
  • Indoor navigation systems
  • Impact recognition and logging systems

With the STEVAL-MKI141V1, developers and engineers can rapidly prototype and test their designs, significantly reducing time-to-market for innovative MEMS-based solutions. The board's robust design and comprehensive feature set make it an invaluable tool for any project requiring high-precision inertial measurements.

Whether you're a seasoned professional or a hobbyist, the STEVAL-MKI141V1 adapter board from STMicroelectronics is designed to empower your projects with advanced motion sensing capabilities in a user-friendly package.

You May Also Be Interested in

Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess