EN
  • EN
  • DE

STEVAL-MKI169V1

Part No STEVAL-MKI169V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Gyroscope, 3 Axis
Sensing Range ±250°/sec, ±500°/sec, ±2000°/sec
Interface I2C, SPI
Sensitivity 8.75mdps/digit, 17.5mdps/digit, 70mdps/digit
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part I3G4250D
Base Product Number STEVAL
Other Names 497-16461,-497-16461
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283712-STEVAL-MKI169V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI169V1 CAD Model

Description

The STEVAL-MKI169V1 is a cutting-edge board designed by STMicroelectronics, tailored for rapid integration of inertial modules into various applications. This compact and versatile evaluation board is built around ST’s LSM6DSOX iNEMO inertial module, which is a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope.

Key Features

  • High Precision: The LSM6DSOX sensor on the STEVAL-MKI169V1 board offers high-resolution motion tracking and is capable of detecting both high-speed and slow-motion activities.
  • Advanced Functionality: Equipped with a machine learning core, the board enables advanced gesture recognition and motion analysis without the need for extensive processing power, making it ideal for battery-operated IoT devices.
  • Wide Operating Range: The sensor operates over a wide temperature range, ensuring reliable performance across different environments and applications.
  • Easy to Use: The STEVAL-MKI169V1 is user-friendly, with plug-and-play capabilities through its DIL 24-pin socket, making it compatible with a wide range of development kits.
  • Software Support: Comprehensive software support is available, including ST’s Unico GUI that allows for easy device configuration and data visualization, as well as extensive development libraries to streamline the design process.

Applications

The STEVAL-MKI169V1 is versatile and can be used across various domains, such as:

  • Wearable Devices
  • Game and Virtual Reality Controllers
  • Smartphone and Tablet Accessories
  • Industrial and Robotics Applications
  • Navigation Systems

Conclusion

With its robust sensor technology and ease of integration, the STEVAL-MKI169V1 is an excellent choice for developers looking to incorporate motion sensing into their products. Its advanced features, combined with STMicroelectronics' support and resources, make it a valuable tool for accelerating the development of innovative and responsive applications.

You May Also Be Interested in

NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess