EN
  • EN
  • DE

STEVAL-MKI173V1

Part No STEVAL-MKI173V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, 16g, ±50gauss
Interface I2C, SPI
Voltage - Supply 1.71V ~ 1.98V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM303AH
Base Product Number STEVAL
Other Names 497-16986
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283716-STEVAL-MKI173V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI173V1 CAD Model

Description

Introducing the STEVAL-MKI173V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI173V1 is a state-of-the-art product from STMicroelectronics, designed to provide a comprehensive solution for the evaluation of its latest motion MEMS and environmental sensors. This evaluation board is an indispensable tool for developers and engineers looking to experiment with and integrate ST's sensors into their applications, offering a quick and efficient way to test the performance and capabilities of these advanced components.

Key Features of the STEVAL-MKI173V1

  • Integrated Sensors: The board comes equipped with a variety of sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors for measuring parameters such as pressure, temperature, and humidity.
  • High Precision: The sensors on the STEVAL-MKI173V1 offer high accuracy and resolution, making them suitable for a wide range of applications, from industrial monitoring to consumer electronics.
  • Compact Design: The board's small form factor allows for easy integration into prototypes and existing systems, without requiring significant space or redesign.
  • Plug-and-Play Connectivity: With its user-friendly interface, the evaluation board can be connected to a computer via USB, enabling immediate data logging and analysis.
  • Comprehensive Software Support: STMicroelectronics provides a robust suite of software tools to support the STEVAL-MKI173V1, including drivers, libraries, and application examples to streamline development processes.

Applications

The versatility of the STEVAL-MKI173V1 makes it suitable for a wide array of applications, such as:

  • Wearable devices
  • Smart home automation
  • Industrial IoT systems
  • Drone and robotics navigation
  • Fitness and healthcare monitoring

Why Choose the STEVAL-MKI173V1?

For professionals seeking a reliable and flexible platform for sensor evaluation, the STEVAL-MKI173V1 offers an unmatched combination of features. Its integration of multiple sensors on a single board not only saves time and resources but also provides an invaluable opportunity for testing sensor interactions and performance in a controlled environment. Whether you're developing cutting-edge technology or enhancing existing products, the STEVAL-MKI173V1 is an essential tool for bringing your projects to life with accuracy and efficiency.

Explore the capabilities of STMicroelectronics' sensors with the STEVAL-MKI173V1 and accelerate your development cycle with confidence.

You May Also Be Interested in

Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
Aptina-ON Semiconductor
Lowest to $92.0651

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess