EN
  • EN
  • DE

STEVAL-MKI196V1

Part No STEVAL-MKI196V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series iNEMO
Package Bulk
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C, Serial, SPI
Voltage - Supply 1.71V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LSM6DSO
Base Product Number STEVAL
Other Names 497-18325
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Win Source Part Number 1283685-STEVAL-MKI196V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI196V1 CAD Model

Description

Introducing the STEVAL-MKI196V1 from STMicroelectronics

The STEVAL-MKI196V1 is a state-of-the-art adapter board designed by STMicroelectronics to facilitate the evaluation of MEMS devices in the LSM6DSOX series. This advanced product is part of STMicroelectronics' extensive portfolio of sensor evaluation boards, which are engineered to help developers and engineers rapidly prototype and test the performance of various MEMS sensors in real-world applications.

Key Features

  • Compatibility: The STEVAL-MKI196V1 is specifically crafted for the LSM6DSOX series, a family of always-on 3D accelerometer and 3D gyroscope sensors. These sensors are renowned for their high performance, low power consumption, and advanced features such as machine learning core, finite state machine, and advanced pedometer, tilt detection, and significant motion detection functions.
  • Design: The adapter board offers a compact design with a standard DIL 24-pin socket, ensuring easy integration into your existing development setup. This feature allows for effortless plug-and-play functionality with STMicroelectronics' STEVAL-MKI109V3 motherboard or with custom hardware through a simple connector.
  • Software Support: Full software support is provided via the STSW-MKI109V3 firmware package, which is designed for use with the Unico GUI, or through custom firmware developed by the user. This flexibility ensures that developers can optimize the sensor's settings for their specific application needs.

Applications

The STEVAL-MKI196V1 is versatile and can be used in a wide range of applications, including:

  • IoT and connected devices
  • Wearable devices
  • Smartphone and tablet motion sensing
  • Gaming and virtual reality input devices
  • Industrial applications

Conclusion

Whether you are a professional engineer, a researcher, or a hobbyist, the STEVAL-MKI196V1 adapter board is an invaluable tool for evaluating the capabilities of the LSM6DSOX series sensors. With its easy-to-use interface and robust software support, this adapter board will accelerate your development process and help you bring your innovative ideas to life with precision and efficiency.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3404 $68.6808
5+ $28.1768 $140.8840
7+ $27.2963 $191.0741
9+ $26.4157 $237.7413
12+ $25.5352 $306.4224
16+ $22.8936 $366.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess