EN
  • EN
  • DE

LM73EVAL/NOPB

Part No LM73EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVALUATION BOARD FOR LM73 / LM73 - Temperature Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Product Status Obsolete
Sensor Type Temperature
Sensing Range -40°C ~ 150°C
Interface I2C, SMBus
Sensitivity ±1°C
Voltage - Supply 2.7V ~ 5.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LM73
Base Product Number LM73
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1341960-LM73EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM73EVAL/NOPB CAD Model

Description

The LM73EVAL/NOPB is a high-precision temperature sensor evaluation board from Texas Instruments. It is designed to showcase the capabilities of the LM73 series, a digital temperature sensor and thermal watchdog with two-wire interface compatibility. This evaluation board allows users to test the functionalities and features of the LM73 sensor in various applications and systems.

Key Features

  • High Accuracy: The LM73 offers an impressive accuracy of ±1.5°C with a temperature range from -40°C to 150°C, making it suitable for a wide range of temperature sensing applications.
  • Simple Interface: It utilizes an I2C/SMBus digital interface which simplifies integration into existing systems and ensures easy communication with microcontrollers and other digital devices.
  • Programmable Resolution: Users can configure the resolution of the temperature readings from 11 to 14 bits, allowing for flexibility in balancing the trade-off between resolution and conversion time.
  • Thermal Watchdog Function: The LM73 includes a programmable over-temperature alarm/interrupt or thermostat function, enhancing system safety by alerting when temperatures exceed predefined limits.

Applications

The versatile nature of the LM73EVAL/NOPB makes it suitable for a variety of applications, including:

  • System thermal management and protection
  • Environmental monitoring and HVAC systems
  • Industrial controls and instrumentation
  • Computer peripherals and electronics

Design and Development Support

The LM73EVAL/NOPB evaluation board is supported by comprehensive documentation and software tools provided by Texas Instruments. These resources assist developers in accelerating the design process, from initial prototyping to final product integration. The evaluation board is fully assembled and tested, allowing for immediate out-of-box usage.

Quality and Reliability

As with all Texas Instruments products, the LM73EVAL/NOPB is designed to meet high standards of quality and reliability. It is an ideal choice for designers and engineers looking for a robust and reliable temperature sensing solution for their projects.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess