EN
  • EN
  • DE

STEVAL-PCC001V1

Part No STEVAL-PCC001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function USB 2.0 to UART (RS232) Bridge
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST72F63B
Primary Attributes Full Speed (12Mbps)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names -497-5683,1026-STEVAL-PCC001V1,497-5683,STEVALPCC001V1,1805-STEVAL-PCC001V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8471.41.0150
Win Source Part Number 1284531-STEVAL-PCC001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC001V1 CAD Model

Description

STEVAL-PCC001V1 - USB-PD Sink Communication Board from STMicroelectronics

The STEVAL-PCC001V1 is a highly versatile and sophisticated USB Power Delivery (PD) sink communication board developed by STMicroelectronics. This board is designed to facilitate the development of PD compliant applications and to expedite the integration of USB-PD sink capabilities into a wide array of electronic products.

At the heart of the STEVAL-PCC001V1 lies the STUSB1602, a USB-PD controller IC that ensures seamless communication following the USB-PD protocol. This controller is responsible for managing the power negotiation over the USB Type-C connection, allowing devices to request up to 100W of power (20V @ 5A) from a compatible source. The board supports multiple power data objects (PDOs) and can be configured to suit the power requirements of various applications.

Featuring a USB Type-C connector, the STEVAL-PCC001V1 can be easily connected to other devices and power sources. The board also includes an array of status LEDs that provide visual feedback on power roles, data roles, and VBUS levels, making it easier for developers to monitor the board's operation during prototyping and testing.

The STEVAL-PCC001V1 is designed to be user-friendly, with a comprehensive set of jumpers and connectors that allow for easy customization and integration into existing systems. Developers can leverage the provided firmware, which is fully compliant with the USB-PD 3.0 specification, to jump-start their design process and reduce time to market.

With its robust design and compatibility with the USB-PD standard, the STEVAL-PCC001V1 is an ideal choice for developers looking to create products such as smart chargers, power hubs, battery-powered electronics, and other USB-C powered devices that require efficient and dynamic power management.

Whether you are an experienced engineer or a newcomer to USB-PD technology, the STEVAL-PCC001V1 offers a reliable and straightforward solution for integrating advanced USB-PD functionality into your next project.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess