Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function USB to UART (RS232) Bridge
Embedded Yes, MCU, 32-Bit
Utilized IC / Part ST3232B, STM32F103T8
Primary Attributes Full Speed (12Mbps)
Supplied Contents Board(s)
Other Names 497-12919,-497-12919,STEVALPCC015V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284529-STEVAL-PCC015V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC015V1 CAD Model

Description

The STEVAL-PCC015V1 from STMicroelectronics is a demonstration board designed for the evaluation of USB Type-C and Power Delivery solutions. This advanced product enables developers and engineers to explore the capabilities of STMicroelectronics' USB-C Power Delivery technology, providing a versatile platform for designing and testing USB-C applications.

Key Features

  • USB Type-C Interface: The board features a USB Type-C port that supports reversible plug orientation and cable direction, enhancing user convenience and reducing wear and tear.
  • Power Delivery Compliance: It complies with the USB Power Delivery (PD) 2.0 specification, enabling higher power capabilities and expanded flexibility in power management across various devices.
  • High Power Support: The STEVAL-PCC015V1 is capable of handling up to 100W of power delivery, making it suitable for applications that require significant power, such as charging laptops or other high-power devices.
  • Programmable Power Supply (PPS): The board supports PPS, allowing for fine-grained control over the voltage and current delivered to the USB device, which can optimize charging efficiency and reduce heat generation.

Applications

The versatility of the STEVAL-PCC015V1 makes it ideal for a wide range of applications, including:

  • Power adapters and chargers for laptops, tablets, and smartphones
  • Multi-port charging stations and hubs
  • USB-C docking stations
  • Embedded systems requiring USB-C connectivity

Technical Specifications

The board is equipped with robust protection features such as over-voltage, over-current, and short-circuit protection, ensuring reliable operation under various conditions. It also includes an STUSB1602 USB-C controller IC, which manages the USB Power Delivery protocol and offers system designers a comprehensive solution with certified interoperability.

Design Support

STMicroelectronics provides extensive design support for the STEVAL-PCC015V1, including hardware documentation, firmware libraries, and application notes. These resources are designed to help users accelerate the development process and leverage the full potential of the board in their own USB-C and Power Delivery applications.

You May Also Be Interested in

Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention